SanDisk logo

SanDisk Cruzer® Titanium 2Gb USB flash drive USB Type-A 2.0

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19278
Info modified on:
21 Oct 2022, 10:14:32
Long product name SanDisk Cruzer® Titanium 2Gb USB flash drive USB Type-A 2.0:

ruzer® Titanium USB Flash Drive 2Gb

Short summary description SanDisk Cruzer® Titanium 2Gb USB flash drive USB Type-A 2.0:

SanDisk Cruzer® Titanium USB Flash Drive 2Gb, 2 GB, USB Type-A, 2.0, 15 MB/s

Long summary description SanDisk Cruzer® Titanium 2Gb USB flash drive USB Type-A 2.0:

SanDisk Cruzer® Titanium USB Flash Drive 2Gb. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 15 MB/s, Write speed: 9 MB/s

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.