location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark E342tn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E342tn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28S0710 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79090
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark E342tn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - LCD
  • - Maximum duty cycle: 15000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 32 MB 366 MHz
Long product name Lexmark E342tn 1200 x 1200 DPI A4 :
The long product name of Lexmark E342tn 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Up to 30 ppm (Letter), 28 ppm (A4), 1200 x 1200 dpi, 2400 Image Quality, As fast as 7.5 seconds time to first page, 32MB memory standard, 250-Sheet Input/150-Sheet output, 550-Sheet Drawer, PCL 6 and PostScript 3 emulations standard, Ethernet-Ready 10/100BaseTX
More>>>
Lexmark E342tn 1200 x 1200 DPI A4:
The official description of Lexmark E342tn 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Robust

* Sturdy, compact design with integrated paper drawer for reliable paper feed, maximum monthly volume of up to 15,000 pages.

Ease of Use

* The toner cartridges are clean and easy to install and replace. Photoconductor kit lasts up to 30,000 pages, so you may never need to replace it.
* Intuitive operator panel with a 2 line text LCD display

Performance

* Up to 30 ppm (letter), 28 ppm (A4) printing, as fast as 7.5 second time to first page, 366 MHz processor and 32MB of memory (expandable to 160MB), parallel USB and Ethernet 10/100 Base TX support.

Print Quality

* Adjustable print resolution settings let you optimize print quality and performance. Supports high quality results on a range of media weights and types.

Short summary description Lexmark E342tn 1200 x 1200 DPI A4:
This short summary of the Lexmark E342tn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark E342tn, 1200 x 1200 DPI, A4, 28 ppm

Long summary description Lexmark E342tn 1200 x 1200 DPI A4:
This is an auto-generated long summary of Lexmark E342tn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Lexmark E342tn. Maximum duty cycle: 15000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm. Display: LCD

Printing
Colour *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
7,5 s
Economical printing
Yes
Features
Maximum duty cycle *
15000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
800 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media types supported
Card Stock, Envelopes, Labels, Plain Paper, Transparencies
Media weight (tray 1)
75 gsm
Network
Supported network protocols (IPv4)
TCP/IP IPv4, AppleTalk
Performance
Internal memory *
32 MB
Maximum internal memory
160 MB
Processor frequency
366 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
27 dB
Design
Display
LCD
Certification
FCC Class B, UL 60950-1 3rd Edition, U.S. FDA, IEC 320-1, CSA, ICES Class B, Energy Star, CE Class B, CB IEC 60950-1, IEC 60825-1, GS (TÜV), SEMKO, UL AR, CS, TÜV Rh, N Mark, ACA C-tick Class B, CCC Class B, BSMI Class B, MIC, EK Mark, PSB
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
14 kg
Dimensions (WxDxH)
396 x 376 x 382 mm
Other features
Mac compatibility
Yes
I/O ports
1x IEEE 1284 Bidirectional Parallel 1x RJ-45 1x USB 2.0
Standard media sizes
10 Envelope,7 3/4 Envelope, 9 Envelope, A4, A5, B5 Envelope, C5 Envelope, DL Envelope, Executive, Folio, JIS-B5, Legal, Letter, Statement, Universal
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Typefaces
3 of 9 scalable PCL 5e fonts in Narrow, Regular and Wide, 2 PCL bitmap fonts, 39 scalable PPDS fonts, 5 PPDS bitmap fonts, 84 scalable PCL fonts, OCR-A, OCR-B scalable PCL 5e font, 91 scalable PostScript fonts
Maximum input capacity for envelopes
1
Printer smart software features
LPR/LPD, Direct IP (Port 9100), IPP (Internet Printing Protocol), HTTP, Enhanced IP (Port 9400)
Printer management
Zero configuration, DDNS, mDNS, NTP: Network Time Protocol, ping, finger, telnet, TFTP
Networking features
Ethernet 10/100BaseTx
Print quality (black, best quality)
2400
Compatible operating systems
Red Flag Linux 4.0 Linpus Linux 9.2 Red Hat Enterprise Linux WS 3.0, 4.0 SuSE Linux Enterprise Server 8.0, 9.0 SuSE Linux Professional 9.0, 9.1, 9.2 Debian GNU/Linux 3.0 Linspire Linux 4.5 - Microsoft Windows 2000 (Professional/Server/Advanced Server) Microsoft Windows NT (4.00/4.00 Server) Microsoft Windows Me Microsoft Windows XP (Home, Professional) Microsoft Windows Server 2003 (Standard, Enterprise) Microsoft Windows 98 2nd Edition Microsoft Windows XP Professional x64 Microsoft Windows Server 2003 running Terminal Server Microsoft Windows 2000 Server running Terminal Services - Novell Open Enterprise Server Novell NetWare 5.x, 6.x + iPrint, Novell Distributed Print Services (NDPS) IBM iSeries or IBM AS/400 - Sun Solaris 7, 8, 9, 10 HP-UX 11.00, 11.11 IBM AIX 5.1, 5.2, 5.3 Sun Solaris 7, 8, 9, 10 HP-UX 11.00, 11.11 IBM AIX 5.1, 5.2, 5.3 - Apple Mac OS X Apple Mac OS 9.x
Package dimensions (WxDxH)
480 x 440 x 615 mm
Country Distributor
United Kingdom 1 distributor(s)