location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 22BK55WY-B LED display 55,9 cm (22") 1680 x 1050 pixels WSXGA+ Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
22BK55WY-B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22BK55WY-B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806084821553
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:20:10
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LG 22BK55WY-B user manual (4.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 22BK55WY-B LED display 55,9 cm (22") 1680 x 1050 pixels WSXGA+ Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55,9 cm (22") LED TN
  • - WSXGA+ 1680 x 1050 pixels 16:10
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - E 17 kWh 15,3 W
More>>>
Short summary description LG 22BK55WY-B LED display 55,9 cm (22") 1680 x 1050 pixels WSXGA+ Black:
This short summary of the LG 22BK55WY-B LED display 55,9 cm (22") 1680 x 1050 pixels WSXGA+ Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 22BK55WY-B, 55,9 cm (22"), 1680 x 1050 pixels, WSXGA+, LED, 5 ms, Black

Long summary description LG 22BK55WY-B LED display 55,9 cm (22") 1680 x 1050 pixels WSXGA+ Black:
This is an auto-generated long summary of LG 22BK55WY-B LED display 55,9 cm (22") 1680 x 1050 pixels WSXGA+ Black based on the first three specs of the first five spec groups.

LG 22BK55WY-B. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: WSXGA+, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
55,9 cm (22")
Display resolution *
1680 x 1050 pixels
HD type *
WSXGA+
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
TN
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
1680 x 1050 (WSXGA+)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0,282 x 0,282 mm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
DDC/CI
Yes
Colour gamut
72%
3D
No
Factory-calibrated
Yes
Multimedia
Number of speakers
2
RMS rated power
2 W
Built-in speaker(s) *
Yes
Design
Product colour *
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
USB upstream port type
USB Type-B
Number of upstream ports
1
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DisplayPorts quantity
1
Headphone out *
Yes
Headphone outputs
1
PC Audio in
Yes
HDCP
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
90 - 90°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, German, English, Spanish, Finnish, French, Greek, Hindi, Italian, Japanese, Korean, Polish, Portuguese, Russian, SER, Swedish, Thai, Ukrainian
Number of OSD languages
17
Plug and Play
Yes
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
17 kWh
Power consumption (typical) *
15,3 W
Power consumption (max)
15,8 W
Power consumption (off)
0,3 W
Power consumption (PowerSave)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
505,7 mm
Depth (with stand)
270 mm
Height (with stand)
387,7 mm
Weight (with stand)
4,9 kg
Width (without stand)
505,7 mm
Depth (without stand)
57,9 mm
Height (without stand)
338,6 mm
Weight (without stand)
3,5 kg
Packaging data
Package width
606 mm
Package depth
208 mm
Package height
407 mm
Package weight
6,7 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, Audio (3.5mm), DVI, DisplayPort, USB
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
On/off switch
Yes
Rotating
Yes
Certification
TCO 7.0, UL (cUL), TUV-GS, TUV Ergo, CB, FCC-B, CE, EPA 7.0, ISO 9241-307, Windows 10, ROHS, REACH
Logistics data
Harmonized System (HS) code
85285210
Brand Image Product code Product Stock Price from
LG 24BK750Y-B computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black LG 24BK750Y-B computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LED Black
(show image)
24BK750Y-B.AEU 24BK750Y-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD59P-B computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black LG 27UD59P-B computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Black
(show image)
27UD59P-B.AEU 27UD59P-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 24BK55WY-B computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black LG 24BK55WY-B computer monitor 61 cm (24") 1920 x 1200 pixels WUXGA LED Black
(show image)
24BK55WY-B.AEU 24BK55WY-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 22BK55WY-B computer monitor 55,9 cm (22") 1680 x 1050 pixels WSXGA+ LED Black LG 22BK55WY-B computer monitor 55,9 cm (22") 1680 x 1050 pixels WSXGA+ LED Black
(show image)
22BK55WY-B.AEU 22BK55WY-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27BK550Y-B computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black LG 27BK550Y-B computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED Black
(show image)
27BK550Y-B.AEU 27BK550Y-B 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UD88-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UD88-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UD88-W 27UD88-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK600-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK600-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK600-W 27UK600-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK650-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White LG 27UK650-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, Silver, White
(show image)
27UK650-W 27UK650-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 27UK850-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White LG 27UK850-W LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD Black, White
(show image)
27UK850-W 27UK850-W 0.00
(excl. VAT)
0 (incl. VAT)
LG 32GK850G-B LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red LG 32GK850G-B LED display 80 cm (31.5") 2560 x 1440 pixels Quad HD Black, Red
(show image)
32GK850G-B 32GK850G-B 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)