location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Electro Wonderpen Learn about shapes & colours

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Electro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wonderpen Learn about shapes & colours
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19540 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126195406
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:53
The date of the most recent change of this product data-sheet in Icecat.
Jumbo 19540 user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Electro Wonderpen Learn about shapes & colours :
The long product name of Electro Wonderpen Learn about shapes & colours. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wonderpen Learn about shapes & colours, 2+
More>>>
Electro Wonderpen Learn about shapes & colours:
The official description of Electro Wonderpen Learn about shapes & colours as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For decades Electro has offered fun and learning through educational themes in combination with smart electronics: a fun way to learn about colours, shapes, silhouettes, textures and much more!

Find the right answer to the question. Touch the tip of the pen on the answer. If the answer is correct, you will hear a sound and the light will turn on. 'Electro wonderpen - learn about shapes & colours' contains 12 large cards with drawings & photographs. The answer boxes are extra large for younger children.

Playing stimulates the development and curiosity of a child. Fun for now, handy for later.

Short summary description Electro Wonderpen Learn about shapes & colours:
This short summary of the Electro Wonderpen Learn about shapes & colours data-sheet is auto-generated and uses the product title and the first six key specs.

Electro Wonderpen Learn about shapes & colours, 2 yr(s), Sounding, Batteries required, LR41, Multicolour

Long summary description Electro Wonderpen Learn about shapes & colours:
This is an auto-generated long summary of Electro Wonderpen Learn about shapes & colours based on the first three specs of the first five spec groups.

Electro Wonderpen Learn about shapes & colours. Recommended age (min): 2 yr(s), Minimum number of players: 1, Sounding. Batteries required, Battery type: LR41. Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age group *
Preschool
Suggested gender *
Boy/Girl
Recommended age (min) *
2 yr(s)
Minimum number of players *
1
Sounding
Yes
Number of pages
12 pages
Languages support
English
Light effects
Yes
Country of origin
Spain
QR code
No
Contains recyclable materials
No
Release date (DD/MM/YYYY)
01/02/2017
Certification
WEEE
Learning & training skills
Learning & training skills
Visual skills development, Colours learning, Shapes learning
Power
Power source type
Battery
Batteries required
Yes
Battery type
LR41
Number of batteries supported
2
Battery voltage
1,5 V
Packaging data
Package width
340 mm
Package depth
50 mm
Package height
270 mm
Package volume
4590 cm³
Packaging content
Batteries included
No
Accessories included in set
Electronic pen
Logistics data
Pallet width
100 cm
Pallet length
120 cm
Pallet height
2 m