location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-W01-QC3 mobile device charger Universal White AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1-Port USB Wall Charger with Quick Charge 3.0 Technology
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-W01-QC3
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 04:47:51
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U280-W01-QC3 mobile device charger Universal White AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Universal
  • - Charger type: Indoor
  • - Power source type: AC
  • - White
  • - Contact
  • - Over current, Overcharge, Overheating
  • - 12 V Maximum output voltage: 5 V
Warranty: 1-year limited warranty
Long product name Tripp Lite U280-W01-QC3 mobile device charger Universal White AC Indoor :
The long product name of Tripp Lite U280-W01-QC3 mobile device charger Universal White AC Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-Port USB Wall Charger with Quick Charge 3.0 Technology
More>>>
Tripp Lite U280-W01-QC3 mobile device charger Universal White AC Indoor:
The official description of Tripp Lite U280-W01-QC3 mobile device charger Universal White AC Indoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The U280-W01-QC3 1-Port USB Wall Charger lets you quickly and safely charge a USB-powered mobile device. Recommended for smartphones, tablets, digital cameras, MP3 players and other USB devices, this wall/travel charger features one QC 3.0 Quick Charge port for rapid charging of QC 3.0-compliant devices—up to four times faster than normal USB charging.

The USB-A port features built-in auto-sensing technology that detects the connected device and automatically adjusts to the appropriate power level up to 5V 2.4A, perfect for fast-charging tablets and e-readers. A front LED indicates successful charging.

To charge your USB device, simply connect the unit to a NEMA 1-15R, 5-15R or 5-15/20R AC outlet, and connect your device to the available USB port. The unit protects against overheating, overcurrent and overcharging—in fact, it stops charging as soon as your devices’ batteries are at full capacity.

Compactly designed for easy carrying in a backpack, purse, suitcase or laptop bag, the U280-W01-QC3 comes with international plug adapters for Europe, Australia and the United Kingdom, so you can use it almost anywhere. The NEMA 1-15P plug folds into the unit to protect it and other items in your bag from damage.

Charges a Mobile Device at Quick Charge 3.0 Speeds

● Recommended for smartphones, tablets, digital cameras, MP3 players and other USB devices
● Quick Charge 3.0 Class A 5/9/12V technology
● QC 3.0-compliant devices charge up to 4x faster than conventional USB charging
● Auto-sensing USB port detects non-Quick Charge device and adjusts to proper power level up to 5V, 2.4A
● Protects against overheating, overcurrent and overcharging
● LED indicates successful charging

Convenient Charging Almost Anywhere

● Compact design fits into backpacks, purses and laptop bags
● Works with any NEMA 1-15R, 5-15R or 5-15/20R AC outlet
● European, Australian and U.K. plug adapters included for international power outlets

Short summary description Tripp Lite U280-W01-QC3 mobile device charger Universal White AC Indoor:
This short summary of the Tripp Lite U280-W01-QC3 mobile device charger Universal White AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-W01-QC3, Indoor, AC, 5 V, 3 A, White

Long summary description Tripp Lite U280-W01-QC3 mobile device charger Universal White AC Indoor:
This is an auto-generated long summary of Tripp Lite U280-W01-QC3 mobile device charger Universal White AC Indoor based on the first three specs of the first five spec groups.

Tripp Lite U280-W01-QC3. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 12 V, Maximum output voltage: 5 V, AC adapter output current: 3 A. Power protection features: Over current, Overcharge, Overheating. Product colour: White

Performance
Charger compatibility *
Universal
Power source type *
AC
Micro-USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Charger type *
Indoor
Operating principle
Contact
Power protection features
Over current, Overcharge, Overheating
Certification
UL
Design
Product colour *
White
Design
Illuminated USB port
Yes
Plug and Play
Yes
Power
Input voltage
12 V
Maximum output voltage
5 V
AC adapter output current
3 A
Packaging data
Quantity per pack
1 pc(s)
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Tripp Lite U280-004 mobile device charger Universal White AC Indoor Tripp Lite U280-004 mobile device charger Universal White AC Indoor
(show image)
U280-004 U280-004 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-010 mobile device charger Universal Black AC Indoor Tripp Lite U280-010 mobile device charger Universal Black AC Indoor
(show image)
U280-010 10-Port USB Charging Station - 5V 21A / 105W USB Charger Output 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-004-OTG mobile device charger Universal White AC Indoor Tripp Lite U280-004-OTG mobile device charger Universal White AC Indoor
(show image)
U280-004-OTG 4-Port USB Tablet / SmartPhone Charging Station with OTG Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)