Tripp Lite logo

Tripp Lite P948-BRKT25 drive bay panel 2.5" I/O ports panel Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115558
Info modified on:
10 Aug 2024, 11:34:58
Bullet Points Tripp Lite P948-BRKT25 drive bay panel 2.5" I/O ports panel Black:
  • - Easy transfer of data from 2.5 in. drive to your PC
  • - Supports all 2.5 in. SATA HDDs and SSDs
  • - Includes 22-pin data/power adapter cable
  • - Durable solid steel construction
Warranty:
Lifetime limited
Long product name Tripp Lite P948-BRKT25 drive bay panel 2.5" I/O ports panel Black:

2.5-Inch SATA Hard Drive Mounting Kit for 3.5-Inch Drive Bay

Tripp Lite P948-BRKT25 drive bay panel 2.5" I/O ports panel Black:

The P948-BRKT25 2.5-Inch SATA Hard Drive Mounting Kit improves the performance of your desktop computer and allows you to add significant data storage. It allows you to mount a 2.5-inch SATA hard disk drive (HDD) or solid state drive (SSD) into an empty 3.5-inch drive bay on your PC. The solid steel bracket comes with a 22-pin data/power SATA adapter cable that attaches to the 2.5-inch drive’s SATA port, the computer power supply’s LP4 port and an available SATA data connector on the host motherboard. Screws for mounting the bracket are also included.

Short summary description Tripp Lite P948-BRKT25 drive bay panel 2.5" I/O ports panel Black:

Tripp Lite P948-BRKT25, 2.5", I/O ports panel, Black, 2.5", REACH, 104,1 mm

Long summary description Tripp Lite P948-BRKT25 drive bay panel 2.5" I/O ports panel Black:

Tripp Lite P948-BRKT25. Size (imperial): 2.5", Type: I/O ports panel, Product colour: Black. Package width: 104,1 mm, Package depth: 157,5 mm, Package height: 25,4 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 337,8 mm, Master (outer) case length: 172,7 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.