location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fireman Sam Ass a 4 x 35 pcs Puzzle Jigsaw puzzle 35 pc(s) Cartoons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fireman Sam
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ass a 4 x 35 pieces Puzzle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17337 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126173374
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:48:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fireman Sam Ass a 4 x 35 pcs Puzzle Jigsaw puzzle 35 pc(s) Cartoons
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Cartoons
  • - Preschool
  • - Male
  • - Recommended age (min): 3 yr(s)
  • - Material: Cardboard
  • - 35 pc(s)
Long product name Fireman Sam Ass a 4 x 35 pcs Puzzle Jigsaw puzzle 35 pc(s) Cartoons :
The long product name of Fireman Sam Ass a 4 x 35 pcs Puzzle Jigsaw puzzle 35 pc(s) Cartoons. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fireman Sam Ass a 4 x 35 pieces Puzzle, 24 x 22 cm, 3+
More>>>
Fireman Sam Ass a 4 x 35 pcs Puzzle Jigsaw puzzle 35 pc(s) Cartoons:
The official description of Fireman Sam Ass a 4 x 35 pcs Puzzle Jigsaw puzzle 35 pc(s) Cartoons as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This puzzle assortment consists of 4 different puzzles. Each puzzle is packed in a separate box and can also be purchased individually at your local (toy) shop. The puzzles consist of 35 pieces made of strong cardboard. The Fireman Sam 35pcs puzzle is suitable for children aged 3 and older.

Short summary description Fireman Sam Ass a 4 x 35 pcs Puzzle Jigsaw puzzle 35 pc(s) Cartoons:
This short summary of the Fireman Sam Ass a 4 x 35 pcs Puzzle Jigsaw puzzle 35 pc(s) Cartoons data-sheet is auto-generated and uses the product title and the first six key specs.

Fireman Sam Ass a 4 x 35 pcs Puzzle, 35 pc(s), Cartoons, 3 yr(s)

Long summary description Fireman Sam Ass a 4 x 35 pcs Puzzle Jigsaw puzzle 35 pc(s) Cartoons:
This is an auto-generated long summary of Fireman Sam Ass a 4 x 35 pcs Puzzle Jigsaw puzzle 35 pc(s) Cartoons based on the first three specs of the first five spec groups.

Fireman Sam Ass a 4 x 35 pcs Puzzle. Number of puzzle pieces: 35 pc(s). Genre: Cartoons, Theme: Fireman Sam, Recommended age (min): 3 yr(s). Width: 240 mm, Height: 220 mm

Features
Product type *
Jigsaw puzzle
Genre *
Cartoons
Theme
Fireman Sam
Recommended age group *
Preschool
Suggested gender *
Male
Recommended age (min) *
3 yr(s)
Contains recyclable materials
No
Material
Cardboard
Languages
English
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01/03/2015
Weight & dimensions
Width
240 mm
Height
220 mm
Packaging data
Package type
Box
Package width
315 mm
Package depth
40 mm
Package height
225 mm
Package weight
365 g
Package volume
2835 cm³
Package assortment
4
Packaging content
Number of puzzles *
4
Number of puzzle pieces *
35 pc(s)
Number of puzzle 2 pieces
35 pc(s)
Number of puzzle 3 pieces
35 pc(s)
Number of puzzle 4 pieces
35 pc(s)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet width
100 cm
Pallet length
120 cm
Pallet height
2 m
Pallet weight
249 kg
Number of cartons per pallet
50 pc(s)
Number of cartons per pallet layer
10 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
600 pc(s)
Quantity per master (outer) case
12 pc(s)
Master (outer) case width
250 mm
Master (outer) case length
460 mm
Master (outer) case height
330 mm
Master (outer) case weight
4,98 kg
Master (outer) case tare weight
36 g
Master (outer) case volume
37950 cm³
Brand Image Product code Product Stock Price from
Fireman Sam 3in1 Puzzle Pack Jigsaw puzzle 6 pc(s) Cartoons Fireman Sam 3in1 Puzzle Pack Jigsaw puzzle 6 pc(s) Cartoons
(show image)
17339 3in1 Puzzle Pack
Fireman Sam 9in1 Puzzle Jigsaw puzzle 12 pc(s) Cartoons Fireman Sam 9in1 Puzzle Jigsaw puzzle 12 pc(s) Cartoons
(show image)
17338 9in1 Puzzle
Fireman Sam 4 Shaped Puzzles Jigsaw puzzle 8 pc(s) Cartoons Fireman Sam 4 Shaped Puzzles Jigsaw puzzle 8 pc(s) Cartoons
(show image)
19275 4 Shaped Puzzles