location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Disney Toy Story 50 pcs Jigsaw puzzle 50 pc(s) Cartoons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Disney
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Toy Story
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toy Story 50 pieces
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17159 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126171592
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Disney Toy Story 50 pcs Jigsaw puzzle 50 pc(s) Cartoons
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Cartoons
  • - Preschool
  • - Male
  • - Recommended age (min): 3 yr(s)
  • - Material: Cardboard
  • - 50 pc(s)
Long product name Disney Toy Story 50 pcs Jigsaw puzzle 50 pc(s) Cartoons :
The long product name of Disney Toy Story 50 pcs Jigsaw puzzle 50 pc(s) Cartoons. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Disney Toy Story 50 pieces, 31 x 22 cm, 3+
More>>>
Disney Toy Story 50 pcs Jigsaw puzzle 50 pc(s) Cartoons:
The official description of Disney Toy Story 50 pcs Jigsaw puzzle 50 pc(s) Cartoons as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Complete this beautiful puzzle of Disney's Toy Story.
The puzzle consist of 50 pieces and is made of strong cardboard. The Toy Story 50pcs puzzle is suitable for children aged 3 and older.

Short summary description Disney Toy Story 50 pcs Jigsaw puzzle 50 pc(s) Cartoons:
This short summary of the Disney Toy Story 50 pcs Jigsaw puzzle 50 pc(s) Cartoons data-sheet is auto-generated and uses the product title and the first six key specs.

Disney Toy Story 50 pcs, 50 pc(s), Cartoons, 3 yr(s)

Long summary description Disney Toy Story 50 pcs Jigsaw puzzle 50 pc(s) Cartoons:
This is an auto-generated long summary of Disney Toy Story 50 pcs Jigsaw puzzle 50 pc(s) Cartoons based on the first three specs of the first five spec groups.

Disney Toy Story 50 pcs. Number of puzzle pieces: 50 pc(s). Genre: Cartoons, Theme: Disney Pixar Toy Story, Recommended age (min): 3 yr(s). Width: 310 mm, Height: 220 mm

Features
Product type *
Jigsaw puzzle
Genre *
Cartoons
Theme
Disney Pixar Toy Story
Recommended age group *
Preschool
Suggested gender *
Male
Recommended age (min) *
3 yr(s)
Recyclable
No
Material
Cardboard
Languages
German, Dutch, English, French
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
01,01,2014
Weight & dimensions
Width
310 mm
Height
220 mm
Packaging data
Package type
Box
Package width
315 mm
Package depth
40 mm
Package height
225 mm
Package weight
320 g
Package volume
2835 cm³
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
50 pc(s)
Stickers included
Yes
Logistics data
Pallet width
100 cm
Pallet length
120 cm
Pallet height
2 m
Pallet weight
222 kg
Number of cartons per pallet
50 pc(s)
Number of cartons per pallet layer
10 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
600 pc(s)
Quantity per master (outer) case
12 pc(s)
Master (outer) case width
250 mm
Master (outer) case length
460 mm
Master (outer) case height
320 mm
Master (outer) case weight
4,44 kg
Master (outer) case tare weight
84 g
Master (outer) case volume
36800 cm³