location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol PAW VHC Rescue Racers 3Pk 2 ONLX VN GML

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Paw Patrol Racers 3-Pack Vehicle Set, Chase, Zuma and Ryder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6024059
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988093917 show
Category:
Toy cars, planes etc.
Toy Vehicles Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 04:07:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points PAW Patrol PAW VHC Rescue Racers 3Pk 2 ONLX VN GML
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Real working wheels, so Chase, Zuma and Ryder can race into action
Long product name PAW Patrol PAW VHC Rescue Racers 3Pk 2 ONLX VN GML :
The long product name of PAW Patrol PAW VHC Rescue Racers 3Pk 2 ONLX VN GML. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Paw Patrol Racers 3-Pack Vehicle Set, Chase, Zuma and Ryder
More>>>
PAW Patrol PAW VHC Rescue Racers 3Pk 2 ONLX VN GML:
The official description of PAW Patrol PAW VHC Rescue Racers 3Pk 2 ONLX VN GML as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Race to the ruff-ruff rescue with Paw Patrol Rescue Racers three-pack! With real working wheels, children can imagine zipping around just like Chase and his police car, or zooming with Zuma's hovercraft or riding with Ryder's ATV to rush into Adventure Bay action and save the day. This collection makes a great gift for any preschool Paw Patrol fan. Easy to use and perfect for little hands, children just push and play their vehicles (no batteries required), and their imaginations will be lit up with pup inspired rescue missions full of friendship, teamwork and bravery. No job is too big and no pup is too small. Race to the ruff-ruff rescue with Paw Patrol Racers!

Includes: 3 Rescue Racer Figures and 3 Vehicles

Short summary description PAW Patrol PAW VHC Rescue Racers 3Pk 2 ONLX VN GML:
This short summary of the PAW Patrol PAW VHC Rescue Racers 3Pk 2 ONLX VN GML data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol PAW VHC Rescue Racers 3Pk 2 ONLX VN GML, Truck, 3 yr(s), Plastic, Multicolour

Long summary description PAW Patrol PAW VHC Rescue Racers 3Pk 2 ONLX VN GML:
This is an auto-generated long summary of PAW Patrol PAW VHC Rescue Racers 3Pk 2 ONLX VN GML based on the first three specs of the first five spec groups.

PAW Patrol PAW VHC Rescue Racers 3Pk 2 ONLX VN GML. Product type: Truck, Recommended age (min): 3 yr(s), Material: Plastic, Product colour: Multicolour

Features
Product type *
Truck
Product colour *
Multicolour
Material *
Plastic
Recommended age (min) *
3 yr(s)
Suggested gender *
Boy/Girl
Country of origin
China
Power
Batteries required
No
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Weight
313 g
Packaging data
Package width
279,4 mm
Package depth
76,2 mm
Package height
139,7 mm
Package weight
322,05 g
Package type
Closed box
Quantity per pack
3 pc(s)
Packaging content
Toy figure(s) included
Yes
Batteries included
No
Number of toy figures
3 pc(s)
Logistics data
Master (outer) case width
462,3 mm
Master (outer) case length
286 mm
Master (outer) case height
153,9 mm
Master (outer) case weight
2,3 kg
Master (outer) case volume
719000 cm³
Master (outer) case net weight
1,94 kg
Master (outer) case GTIN (EAN/UPC)
778988093931
Number of layers per pallet
5 pc(s)
Quantity per pallet layer
78 pc(s)
Quantity per pallet
390 pc(s)
Harmonized System (HS) code
95,03,00,49,90
Quantity per intermodal container (20ft)
8770 pc(s)
Quantity per intermodal container (40ft)
17540 pc(s)