location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Nvidia Quadro P5000 16GB GDDR5X

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nvidia Quadro P5000 16GB GDDR5X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0B13AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780612514 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Oct 2022 11:02:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Nvidia Quadro P5000 16GB GDDR5X
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA Quadro P5000 16 GB GDDR5X
  • - 7680 x 4320 pixels 256 bit PCI Express x16 3.0
  • - DisplayPorts quantity: 4
  • - DVI-D ports quantity: 1
  • - DirectX version: 12.0 OpenGL version: 4.5
  • - 180 W
Long product name HP Nvidia Quadro P5000 16GB GDDR5X :
The long product name of HP Nvidia Quadro P5000 16GB GDDR5X. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nvidia Quadro P5000 16GB GDDR5X, 180W, PCI Express 3.0 x 16
More>>>
HP Nvidia Quadro P5000 16GB GDDR5X:
The official description of HP Nvidia Quadro P5000 16GB GDDR5X as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Work with large models and rendering tasks and complex simulations and add more life-like VR experiences to your workflow today while preparing for the challenges of tomorrow with the NVIDIA® Quadro® P5000 workstation graphics card, powered by NVIDIA Pascal™ GPU technology.

Features

Tackle the challenge of high fidelity, great resolutions, and complex visual effects with a card that has 256-bit, 16 GB GDDR5X memory with bandwidth up to 288 GB/s and 2560 CUDA® parallel processing cores.

Support quad 4K display outputs, or two 5K displays, with four DisplayPort™ 1.4 connectors. Then easily manage them with included NVIDIA® Mosaic™ and NVIDIA® nView® technologies. Frame-lock multiple displays with the optional NVIDIA® Sync card.

Help ensure your projects sound as good as they look with connections that support DisplayPort™ with Audio and 3D Stereo.

Compatible with the Z440, Z640 and Z840 Workstation system.

Short summary description HP Nvidia Quadro P5000 16GB GDDR5X:
This short summary of the HP Nvidia Quadro P5000 16GB GDDR5X data-sheet is auto-generated and uses the product title and the first six key specs.

HP Nvidia Quadro P5000 16GB GDDR5X, Quadro P5000, 16 GB, GDDR5X, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0

Long summary description HP Nvidia Quadro P5000 16GB GDDR5X:
This is an auto-generated long summary of HP Nvidia Quadro P5000 16GB GDDR5X based on the first three specs of the first five spec groups.

HP Nvidia Quadro P5000 16GB GDDR5X. Graphics processor family: NVIDIA, Graphics processor: Quadro P5000. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0

Processor
CUDA *
Yes
CUDA cores
2560
Graphics processor family *
NVIDIA
Graphics processor *
Quadro P5000
Maximum resolution *
7680 x 4320 pixels
Memory
Discrete graphics card memory *
16 GB
Graphics card memory type *
GDDR5X
Memory bus *
256 bit
Bandwidth
288 GHz
Ports & interfaces
Interface type *
PCI Express x16 3.0
DVI-D ports quantity *
1
Ports & interfaces
DisplayPorts quantity *
4
DisplayPort version
1.4
Performance
DirectX version *
12.0
Shader model version *
5.1
OpenGL version *
4.5
HDCP
Yes
NVIDIA 3D Vision
Yes
Power
Power consumption (typical) *
180 W
Weight & dimensions
Depth
266,7 mm
Height
111,8 mm
Sustainability
Sustainability certificates
ENERGY STAR