location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprout Pro G2 Intel® Core™ i7 i7-7700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One workstation 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sprout Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1HU94EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781554042 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Feb 2020
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Sprout Pro G2 Intel® Core™ i7 i7-7700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One workstation 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - 7th gen Intel® Core™ i7-7700T (8M Cache, 2.9 GHz)
  • - 60.5 cm (23.8") Full HD (1920 x 1080), NVIDIA GeForce GTX 960M (2GB GDDR5)
  • - 16GB (2133 MHz) DDR4-SDRAM (1 x 16 GB) & 512GB SSD
  • - 672 x 586 x 568 mm, HDMI, Card Reader
Long product name HP Sprout Pro G2 Intel® Core™ i7 i7-7700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One workstation 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Black :
The long product name of HP Sprout Pro G2 Intel® Core™ i7 i7-7700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One workstation 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7th gen Intel® Core™ i7-7700T (8M Cache, 2.9 GHz), 16GB DDR4-SDRAM, 512GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 Touch, Intel HD Graphics 630, NVIDIA GeForce GTX 960M 2GB GDDR5, LAN, WebCam, Windows 10 Pro 64-bit
More>>>
HP Sprout Pro G2 Intel® Core™ i7 i7-7700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One workstation 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Black:
The official description of HP Sprout Pro G2 Intel® Core™ i7 i7-7700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One workstation 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Technology that revolutionizes interactivity.
Sprout Pro by HP empowers you to manipulate the physical and digital worlds in innovative ways. Built with a PC, projector, hi-res cameras, Touch Mat and 2D and 3D capture capabilities for an unbelievable experience.

21.3” Diagonal Projected Touch Display
The high-resolution Full HD projector projects on a 20-point horizontal Touch Mat enabling two sets of hands to bring new meaning to hands-on computing.

54.10 cm (21.3 inch) Diagonal Projected Touch Display[8]
With 2048 levels of pressure sensitivity, the pen enables intuitive precision digital inking. The pen gives the natural feeling of writing with a pen on paper when using it on the horizontal Touch Mat.

HP Touch Mat
The breakthrough Touch Mat is 2.2mm thick and is designed with a 20-point capacitive surface that lets up to four hands work at once. Enhanced with active pen capability and a 3:2 aspect ratio, it enables scanning documents up to A3 or tabloid size.

HP 3D Scan Software Pro v5
Capture reality and create precise 360° 3D models using enhanced structured light scanning technology to enable productivity and creativity.

Camera 3D
Get fast and convenient 3D scanning by holding and rotating the object in your hand while the advanced PC scans the image.

WorkTools Software
A powerful suite of tools that gives easy access to the advanced PC’s features. For example, scan and manipulate content in 2D and 3D via an interactive clipboard or even manage how displays will appear on a third monitor.

Professional SDK
A powerful suite of tools that gives easy access to the advanced PC’s features. For example, scan and manipulate content in 2D and 3D via an interactive clipboard or even manage how displays will appear on a third monitor.[1]

NVIDIA® GeForce® GTX 960M Graphics
Enables faster 3D scanning and smoother control when using 3D apps.

PCIe SSD storage
Enabled for state-of-the-art storage that provides exceptional performance and reliability.

23.8” Diagonal Vertical Touch Display
The gorgeous 23.8" diagonal, vertically oriented touch display is in Full HD and gives up to two hands total tactile control.

60.45 cm (23.8 inch) Diagonal Vertical Touch Display[10]
The gorgeous 60.45 cm (23.8 inch) diagonal, vertically oriented touch display is in Full HD and gives up to two hands total tactile control.[10]

Wireless Keyboard and Mouse Set
A wireless keyboard and mouse set comes with the advanced PC.

Short summary description HP Sprout Pro G2 Intel® Core™ i7 i7-7700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One workstation 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Black:
This short summary of the HP Sprout Pro G2 Intel® Core™ i7 i7-7700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One workstation 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprout Pro G2, 60,5 cm (23.8"), Full HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP Sprout Pro G2 Intel® Core™ i7 i7-7700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One workstation 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Black:
This is an auto-generated long summary of HP Sprout Pro G2 Intel® Core™ i7 i7-7700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One workstation 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Black based on the first three specs of the first five spec groups.

HP Sprout Pro G2. Product type: All-in-One workstation. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2,9 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 960M. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Black

Take interactive experiences to the next level

Highly visual and hands-on experiences are made possible with dual multi-touch displays, a unique 20-point Touch Mat and hi-res cameras. Make collaboration and productivity seamless.

Bring rich content to life

Quickly capture objects in 2D and 3D using the unique WorkTools[5] software. Leverage the pressure-sensitive active pen to edit content in real-time and empower creativity.

Designed to be fuss-free

Reduce the need for extra hardware with a system that integrates multiple technologies. It seamlessly adapts to changing environments.

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700T
Processor cores
4
Processor threads
8
Processor boost frequency
3,8 GHz
Processor frequency *
2,9 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
1,9 GHz
Configurable TDP-down
25 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI3
Processor codename
Kaby Lake
Processor series
Intel Core i7-7700 Desktop series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR339
Tjunction
80 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1,35 V
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2133 MHz
Memory layout (slots x size)
1 x 16 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 960M
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
5912
Audio
Built-in speaker(s) *
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
No
Wi-Fi standards
Not supported
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
Black
Country of origin
China
Performance
Product type *
All-in-One workstation
Motherboard chipset
Intel® H170
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
97122
Power
AC adapter power
350 W
Weight & dimensions
Width (with stand)
672 mm
Depth (with stand)
586 mm
Height (with stand)
568 mm
Weight (with stand)
12,8 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Logistics data
Harmonized System (HS) code
84713000
Other features
Autonomy mode
No
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Disclaimer HP Sprout Pro G2 Intel® Core™ i7 i7-7700T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One workstation 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Pro Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] Not included. License is available separately.
[3] Faster 3D scanning and smoother control while using 3D apps is compared to the previous generations of Sprout.
[4] PCIe SSD sold separately.
[5] WorkTools is currently only available on Sprout Pro G2 and higher. Internet access required. Some apps referenced through WorkTools may require purchase.
[6] HP 3D Scan Software Pro v5 will be available to download soon through Discover in the WorkTools software that is included standard with Sprout Pro G2. It is available for purchase separately with other PCs. Internet access required. Minimum system requirements for other PCs include Windows 7 or higher and a USB port to upload HP 3D Scan software Pro v5.
[7] Camera 3D will only be available on Sprout Pro by HP G2.
[8] 54.10 cm (21.3 inch) Diagonal Projected Touch Display is only available on Sprout Pro by HP G2.
[9] A3 document size refers to 29.7 x 42.0 cm or 11.69 x 16.53 inches. Tabloid document size refers to 43.2 cm x 27.9 cm or 17 x 11 inches.
[10] 60.45 cm (23.8 inch) Diagonal Vertical Touch Display is only available on Sprout Pro by HP G2.
[11] 23.8 inch Diagonal Vertical Touch Display is only available on Sprout Pro by HP G2.