location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
810
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-15668
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:18:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 4800 DPI
  • - Printing colours: Cyan, Magenta, Yellow
  • - A4 13 ppm
  • - Colour copying Colour scanning
  • - USB port
  • - 3,63 kg
Long product name DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm :
The long product name of DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

810 All-In-One Inkjet Printer - A4, 4800 x 4800 dpi, Flatbed CIS 600x1200 dpi, USB 2.0, 110 - 220 V
More>>>
DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm:
The official description of DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Dell All-In-One Printer 810

DELL MAKES IT EASY TO BUY, USE AND OWN PRINTERS

Easy to buy
- Dell Direct Advantage: purchase online or through our professional sales team;
- Great performance for price.

Easy to use
- Pre-loaded drivers for quick plug-and-play setup (when ordered with a Dell system);
- Dell Ink Management System™.

Easy to own
- Convenient ink ordering and delivery;
- Industry-leading Dell service and support;
- Single point of accountability.

With the Dell All-In-One Printer 810, every home and small offi ce can enjoy great value and performance in a convenient all-in-one copier, scanner and printer. The exceptionally compact, space saving 810 prints up to 13 A4 pages per minute (ppm) in black or colour for fast, affordable productivity and offers scanning and copying at the touch of a button.

The 810 printer comes with Dell Picture Studio software for editing and printing photos and up to 4800 x 1200 dpi print resolution to ensure great results with borderless printing on photos up to A4. The fl at-bed scanner allows you to scan images directly into Dell Picture Studio for quick editing with great accuracy and colour and the standalone copier ensures quick and easy copying without even having to turn your computer on.

The 810 also gives you the capability to print on a variety of media and creates impressive looking documents across a range of material from professional looking photos to brochures, posters and greeting cards.

The 810 is designed and tested to work with your Dell systems. It also uses the Dell Ink Management System, which monitors printer ink levels proactively and notifi es you before you run out of ink. The single tri-colour cartridge is the only cartridge you need to print quality output in both colour and in black, making replacement quick and easy. The 810 comes with Dell’s industry-recognised service and support, including one-year Next-Business-Day Exchange Service.

The Dell All-In-One Printer 810 delivers:

Excellent performance
- Print, scan and copy in one easy to use product;
- Print up to 13 A4 ppm black or colour (Actual print speeds will vary with use);
- Stand alone colour photocopying allows quick and easy copying without having to turn your computer on;
- 4800 x 1200 dpi colour photo-quality resolution for impressive colour documents and great photos;
- With a 100 sheet input tray, there’s no need to fi ll the tray for every print job;
- 48 bit colour scanner with up to 600 x 1200 dpi (19200ppi enhanced) output for great quality reproductions.

Easy to use
- Plug-and-play compatibility for easy installation;
- Includes Dell Picture Studio™ software for editing and printing photos;
- 3 colour single cartridge (Cyan/Magenta/Yellow; combines to print Black).

Easy management
- Sleek, compact, space saving design takes up little room on your desk or work area;
- Connect easily through the USB port;
- Compatibility with the new Windows XP 64 bit Operating System.

Quality Dell service & support
- One-year Next-Business-Day Exchange Service;
- Two and three year extended service offerings (varies by country and region).

Convenience – easy-to-get ink
- Direct link to website from “low ink” alert;
- Free standard delivery.

Short summary description DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm:
This short summary of the DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 810, Inkjet, Colour printing, 4800 x 4800 DPI, Colour copying, Colour scanning, A4

Long summary description DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm:
This is an auto-generated long summary of DELL 810 Inkjet A4 4800 x 4800 DPI 13 ppm based on the first three specs of the first five spec groups.

DELL 810. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 4800 DPI, Print speed (colour, normal quality, A4/US Letter): 13 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 4800 DPI
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Print speed (colour, normal quality, A4/US Letter)
13 ppm
Copying
Copying *
Colour copying
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
1
Printing colours *
Cyan, Magenta, Yellow
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Banner, Card stock, Coated paper, Envelopes, Glossy paper, Iron-On Transfers, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Paper handling
Non-ISO print media sizes
A2 baronial, Chokei 3, Chokei 4, Chokei 40, Executive, Kakugata 3, Kakugata 4, Kakugata 5, Kakugata 6, Legal, Letter, Statement
Envelopes sizes
6 3/4, 7 3/4, 9, 10, B5, C5, C6, DL
Photo paper sizes
10x15 cm
Photo paper sizes (imperial)
4x6"
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Card reader integrated
No
Sound pressure level (printing)
42 dB
Sound pressure level (copying)
42 dB
Sound pressure level (scanning)
34 dB
Design
Market positioning *
Home & office
Power
AC input voltage
110 - 220 V
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
375,4 mm
Depth
286 mm
Height
152,5 mm
Weight
3,63 kg
Brand Image Product code Product Stock Price from
DELL 946 Inkjet A4 4800 x 1200 DPI 25 ppm DELL 946 Inkjet A4 4800 x 1200 DPI 25 ppm
(show image)
210-16861 946
DELL 964 Inkjet A4 4800 x 1200 DPI 24 ppm DELL 964 Inkjet A4 4800 x 1200 DPI 24 ppm
(show image)
210-15037 964
DELL V725w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi DELL V725w Inkjet A4 4800 x 1200 DPI 35 ppm Wi-Fi
(show image)
225-3127 V725w
DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL V715w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30380 V715w
DELL V313 Inkjet A4 4800 x 1200 DPI 33 ppm DELL V313 Inkjet A4 4800 x 1200 DPI 33 ppm
(show image)
210-30404 V313
DELL V515w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL V515w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30390 V515w
DELL P713w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL P713w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30413 P713w
DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL P513w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30425 P513w
DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm DELL V505 Inkjet A4 4800 x 2400 DPI 31 ppm
(show image)
210-26024 V505
DELL V313w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi DELL V313w Inkjet A4 4800 x 1200 DPI 33 ppm Wi-Fi
(show image)
210-30406 V313w