location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BABY born Pony Farm Puppy Doodle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zapf Check ‘Zapf’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
BABY born
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pony Farm Puppy Doodle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
823668 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4001167823668 show
Category: Stuffed Toys Check ‘Zapf’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Zapf: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2024 22:14:51
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BABY born Pony Farm Puppy Doodle
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toy dog
  • - Blue, Pink, White
  • - Recommended age (min): 3 yr(s)
  • - Interactive
  • - Batteries required
Long product name BABY born Pony Farm Puppy Doodle :
The long product name of BABY born Pony Farm Puppy Doodle. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BABY born Pony Farm Puppy Doodle, 3+
More>>>
BABY born Pony Farm Puppy Doodle:
The official description of BABY born Pony Farm Puppy Doodle as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

“Yuck, Puppy Doodle, yuck!” When the cheeky white dog with the colourful neckerchief has finished his bottle, he lifts his leg and does a wee. But this dog with the cuddly curly fur does not just drink water – he loves to chew on a bone, too, with lots of happy slurping.

- Premium accessories for the BABY born® branded doll
- For enhanced, diverse and long-lasting fun through play
- Requires batteries (included)

BABY born® Pony Farm Puppy Doodle with bottle and bone. Does a wee at the touch of a button and gnaws on his bone.

Short summary description BABY born Pony Farm Puppy Doodle:
This short summary of the BABY born Pony Farm Puppy Doodle data-sheet is auto-generated and uses the product title and the first six key specs.

BABY born Pony Farm Puppy Doodle, Toy dog, 3 yr(s), Interactive, Batteries included

Long summary description BABY born Pony Farm Puppy Doodle:
This is an auto-generated long summary of BABY born Pony Farm Puppy Doodle based on the first three specs of the first five spec groups.

BABY born Pony Farm Puppy Doodle. Product type: Toy dog, Recommended age (min): 3 yr(s), Interactive. Batteries included

Features
Recommended age (min) *
3 yr(s)
Interactive *
Yes
Product type *
Toy dog
Product colour *
Blue, Pink, White
Suggested gender
Boy/Girl
Certification
CE
Battery
Batteries required
Yes
Packaging content
Batteries included
Yes
Packaging data
Package width
240 mm
Package depth
230 mm
Package height
250 mm
Package volume
13800 cm³
Package type
Display box
Logistics data
Shipping (inner) case width
25,9 cm
Shipping (inner) case length
93,9 cm
Shipping (inner) case height
28,2 cm
Shipping (inner) case net weight
2,64 kg
Shipping (inner) case weight
3,34 kg
Quantity per shipping (inner) case
4 pc(s)
Shipping (inner) case volume
69000 cm³
Shipping (inner) case GTIN (EAN/UPC)
4001167523971
Quantity per intermodal container (20ft)
1633 pc(s)
Quantity per intermodal container (40ft)
3266 pc(s)