location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFA 6830 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFA 6830
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73200856
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 May 2019 13:51:41
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 years
Long product name Vogel's EFA 6830 Silver :
The long product name of Vogel's EFA 6830 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EFA 6830 Column system
More>>>
Vogel's EFA 6830 Silver:
The official description of Vogel's EFA 6830 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The column system is the easy way to hide and guide cables at any height. Combine the Vogel's column system with our audio/DVD support to store your audio and video equipment in ons single, sleek-looking solution.

Short summary description Vogel's EFA 6830 Silver:
This short summary of the Vogel's EFA 6830 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's EFA 6830, Silver

Long summary description Vogel's EFA 6830 Silver:
This is an auto-generated long summary of Vogel's EFA 6830 Silver based on the first three specs of the first five spec groups.

Vogel's EFA 6830. Product colour: Silver

Technical details
Product colour *
Silver
Weight & dimensions
Weight
450 g
Packaging data
Package dimensions (WxDxH)
116 x 270 x 48 mm
Package weight
500 g
Brand Image Product code Product Stock Price from
Vogel's EFW 6405 42-70" LCD/Plasma fixed wall support. Black Vogel's EFW 6405 42-70" LCD/Plasma fixed wall support. Black
(show image)
EFW6405 EFW 6405 42-70" LCD/Plasma fixed wall support. 0.00
(excl. VAT)
0 (incl. VAT)
Vogel's EFA 6840 Silver Aluminium Vogel's EFA 6840 Silver Aluminium
(show image)
EFA6840 EFA 6840 0.00
(excl. VAT)
0 (incl. VAT)
Vogel's EFA 6825 Audio/DVD support Silver Vogel's EFA 6825 Audio/DVD support Silver
(show image)
EFA6825 EFA 6825 Audio/DVD support 0.00
(excl. VAT)
0 (incl. VAT)