location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFW 6125

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFW 6125
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73200746
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 11:02:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 years
Long product name Vogel's EFW 6125 :
The long product name of Vogel's EFW 6125. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EFW 6125 LCD/TFT wall support
More>>>
Vogel's EFW 6125:
The official description of Vogel's EFW 6125 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The EFW 6125 LCD/TFT 'adjustable' wall support is suitable for TVs up to 26”, and features a tilt and turn function.

Pull out the EFW 6125 support and turn and tilt your screen for the best view. Afterwards, simply fold the screen back against the wall. And you can combine this wall support with our Column system and Audio/DVD support to create your own entertainment centre. Note : Some retailers still sell the EFW 6105/6125/6145 in the 2007 packaging. The 2007 packaging does not include the strips to create a 200x100 mm mounting hole pattern (the 2007 packaging therefore also indicates a maximum screen size of just 22'', while the current maximum is 26''). Do not worry, the supports in this older packaging can also be made suitable for 26'' screens. Just ask your Vogel's reseller for the service kit containing the 200x100mm strips.

Short summary description Vogel's EFW 6125:
This short summary of the Vogel's EFW 6125 data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's EFW 6125, 15 kg, -15 - 15°

Long summary description Vogel's EFW 6125:
This is an auto-generated long summary of Vogel's EFW 6125 based on the first three specs of the first five spec groups.

Vogel's EFW 6125. Maximum weight capacity: 15 kg. Tilt angle range: -15 - 15°

Mounting
Maximum weight capacity *
15 kg
Mounting type *
Wall
Ergonomics
Tilt angle range
-15 - 15°
Turn angle
40°
Pivot angle
1
Packaging data
Package weight
2,34 kg
Other features
Package dimensions (WxDxH)
308 x 386 x 71 mm
Weight (min)
3000 kg
Interface height
11,4 cm
Interface width
21 cm
Net weight
2,2 kg
Screen size compatibility
26
Brand Image Product code Product Stock Price from
Vogel's EFW 6145 LCD/TFT wall support Black Vogel's EFW 6145 LCD/TFT wall support Black
(show image)
EFW6145 EFW 6145 LCD/TFT wall support 0.00
(excl. VAT)
0 (incl. VAT)
Vogel's EFW 6105 LCD/TFT fixed wall support Silver Vogel's EFW 6105 LCD/TFT fixed wall support Silver
(show image)
8323104 EFW 6105 LCD/TFT fixed wall support 0.00
(excl. VAT)
0 (incl. VAT)