location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP560 Inkjet A4 9600 x 2400 DPI 9,2 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP560
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3747B008 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2023 08:32:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP560 Inkjet A4 9600 x 2400 DPI 9,2 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - A4 9,2 ppm
  • - Mono copying Mono scanning
  • - Wi-Fi
  • - 8,1 kg
Long product name Canon PIXMA MP560 Inkjet A4 9600 x 2400 DPI 9,2 ppm Wi-Fi :
The long product name of Canon PIXMA MP560 Inkjet A4 9600 x 2400 DPI 9,2 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MP560 - 2" TFT, 9600 x 2400 dpi, Hi-Speed USB, Bluetooth 2.0
More>>>
Canon PIXMA MP560 Inkjet A4 9600 x 2400 DPI 9,2 ppm Wi-Fi:
The official description of Canon PIXMA MP560 Inkjet A4 9600 x 2400 DPI 9,2 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PIXMA MP560 is an advanced photo All-In-One designed for homes and small offices. With built-in Wi-Fi, auto duplex printing and 5 Single Ink tanks, stunning quality combines with versatility.

Go wireless – Print, Copy, Scan
Print, Copy and Scan at superb quality with the PIXMA MP560 – Canon’s advanced Wi-Fi All-In-One. Ideal for home users, wireless connectivity lets you print documents and photos straight from a computer without the need to connect a cable. Canon’s 5 Single Ink system uses ink tanks that are individually replaceable, minimising wastage.

Realistic document print speeds
Canon supports the industry-wide ISO standard for measuring print and copy speeds. This makes it easy to select the right PIXMA for you based on real document print speeds. The PIXMA MP560 offers ISO ESAT speeds of 9.2ipm for mono documents and 6.0ipm for colour.

Intuitive operation
Take control using the intuitive Easy-Scroll Wheel, previewing images on the clear and bright 5.0cm colour TFT display. Scan to and print from USB memory stick and memory cards. Alternatively attach a compatible camera via PictBridge.

Auto duplex printing and 2-way paper feeding
With two paper paths, load different types of media – plain and photo paper – at the same time. Produce professional-looking, double-sided documents with ease using the auto duplex feature – saving on paper and expense.

High-quality scanner
Scan in incredible detail using the 2400dpi scanner. MP Navigator EX software offers OCR and PDF editing features along with a range of image correction options. Auto Scan Mode automatically recognises what you’re scanning – whether it’s a document or a photo – and selects the appropriate settings.

Short summary description Canon PIXMA MP560 Inkjet A4 9600 x 2400 DPI 9,2 ppm Wi-Fi:
This short summary of the Canon PIXMA MP560 Inkjet A4 9600 x 2400 DPI 9,2 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP560, Inkjet, Colour printing, 9600 x 2400 DPI, Mono copying, Mono scanning, A4

Long summary description Canon PIXMA MP560 Inkjet A4 9600 x 2400 DPI 9,2 ppm Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MP560 Inkjet A4 9600 x 2400 DPI 9,2 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MP560. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 6 ppm. Copying: Mono copying. Scanning: Mono scanning. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
9,2 ppm
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Copying
Copying *
Mono copying
Scanning
Scanning *
Mono scanning
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
5
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Envelopes sizes
DL
Borderless printing media sizes
A4, Letter
Media weight (tray 1)
64 - 105 g/m²
Network
Wi-Fi *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
Microdrive, SD, xD
Sound pressure level (printing)
44,5 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Display diagonal
5,08 cm (2")
Power
Power consumption (standby)
1,9 W
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
8,1 kg
Packaging content
Bundled software
Canon MP Navigator EX, Canon Easy-PhotoPrint EX
Other features
Dimensions (WxDxH)
453 x 368 x 160 mm
Power supply type
AC 100-240V, 50/60Hz
Compatible operating systems
Windows Vista, Vista SP1 / Windows XP SP2, SP3 / Windows 2000 Professional SP4 Mac OS X v.10.3.9 - v.10.5
PictBridge
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Print
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:09:43
Uk has collected 27 expert reviews for Canon PIXMA MP560 Inkjet A4 9600 x 2400 DPI 9.2 ppm Wi-Fi and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
tracyandmatt.co.uk
Updated:
2011-08-10 02:09:42
This is the first Canon printer that I've looked at in years, the last one I owned was the BJC4000 so this is a review that I've been looking forward to ever since the guys over at IT247.com offered it to us.There are a number of models in the PIXMA MP...
Bottom line The Canon PIXMA MP560 is a very capable all-on-one printer. It delivers great quality mono text documents on plain paper as well as excellent full colour photos on glossy paper.Print speed may not be great but acceptable for home use. It's a true all-i...
0%
digitalversus.com
Updated:
2011-08-10 02:09:42
Very fast The MP560 does well with fast printing. The first page arrives in 11 seconds, which is very fast. And it only takes 28 seconds to get working, whereas most printers take a good minute.18 seconds to wake up from standby is another welcome sco...
Good Pluses, Very low running costs: 7.6 p per page, Low energy consumption: 16 W while working, Excellent quality photo printing, invisible ink drops, WiFi and doublesided printing, Fast office printing: 13 ppm in black and white...
Bad Minuses, Display not touchscreen, Printing speeds plummet (by three times!) when printing doublesided, Slow copier, Standby almost reaches 3 W...
100%
trustedreviews.com
Updated:
2011-08-10 02:09:42
Canon numbers its PIXMA MP range of all-in-ones from MP250 to MP990 , but the MP560 is only two models away from the top. The MP range is intended for the enthusiast customer, who is more interested in photo prints from an all-in-one than in fax or multi-...
Good Good print quality, Wireless support, Comprehensive controls...
Bad Sluggish duplex printing, Some shadow detail lost, Average print speed...
80%
gadgetspeak.com
Updated:
2011-08-10 02:09:42
As part of its range of new printing devices, Canon has released the PIXMA MP560. This is an All-in-One model featuring print, scan and copy functions. This PIXMA unit has Wi-Fi and USB connectivity and is being aimed at the small office / home user...
76%
gadgetspeak.com
Updated:
2011-08-10 02:09:42
This is perhaps the complete All In One as not only does it scan, copy and print but it can be used via USB or Wi-FI, so should the ‘lounge police’ object it can be stored away from the PC and live out of view in a cupboard...
76%
electricpig.co.uk
Updated:
2011-08-10 02:09:42
It was only a few months ago that Canon released the PIXMA MP540 all-in-one printer and already they’ve thrust out two more sequels.The MP560 comes packing more features than its predecessors but do they have the wow factor? Time to scan our Canon P...
Good WiFi option, duplex printing, low price...
Bad Not the fastest AllinOne on the market...
Bottom line Smart, good quality, with plenty of functions you wouldn’t expect at this price...
80%
macworld.co.uk
Updated:
2011-08-10 02:09:42
The Canon PIXMA MP560 is a simple inkjet multifunction that offers sufficient print quality for both documents and family photos. USB and Wi-Fi connectivity make it easy to connect, but it won't print to CDs and DVDs like the HP Photosmart C5380. The C...
Good Decent print quality, colours well-balanced, uses six inks in total and has reasonable running costs.
Bad Gradients could be a little smoother. Min specs: Colour Inkjet Printer, Copier; Maximum Resolution (Colour): 9600x2400dpi; Direct Printing; Flatbed Scanner; Scanner Resolution: 2400x4800dpi; USB 2.0; WLAN 802.11 b/g; 8.1kg; 368x453x160mm...
80%
pcadvisor.co.uk
Updated:
2011-08-10 02:09:42
Product Code: 3747B008 The Canon PIXMA MP560 is a simple inkjet multifunction that offers sufficient print quality for both documents and family photos. USB and Wi-Fi connectivity make it easy to connect, but it won't print to CDs and DVDs like the H...
Bottom line If you don't need the PIXMA MP640's CD/DVD printing, Ethernet port or automatic duplexing, the Canon PIXMA MP560 gives you high quality documents and photos for an inexpensive purchase price. James Hutchinson Lowest online price: £106.36...
70%
theregister.co.uk
Updated:
2011-08-10 02:09:42
Mid-range, inkjet all-in-ones are the mainstay of most printer makers’ catalogues, so for one to stand out, it has to offer extra features, better performance or improved cost of ownership to get noticed. Canon has introduced the Pixma MP560 to build o...
Bottom line Comparing this machine with its predecessor shows that you’re getting a lot extra: increased print speed, duplex printing and Wi-Fi connectivity, for little extra money. It’s a flexible all-in-one with a good scanner, dual paper sources and hi...
90%
goodgearguide.com.au
Updated:
2011-11-04 07:43:20
Canon's PIXMA MP560 is a simple inkjet multifunction that offers sufficient print quality for both documents and family photos. USB and Wi-Fi connectivity make it easy to connect, but it won't print to CDs and DVDs like the HP Photosmart C5380.The Canon PIXMA MP560 inkjet multifunction can print directly from supported memory cards (SD, MemoryStick, MemoryStick Duo and CompactFlash) as well as USB flash drives and PictBridge-capable digital cameras. Unfortunately, the recessed USB port won't...
Good Great quality documents and photos, easy to use...
Bad No CD/DVD printing, LCD screen too small...
Bottom line The mid-range Canon PIXMA MP560 inkjet multifunction printer isn’t feature-packed but it can print high quality documents and photos, and the integrated Wi-Fi makes it easy to connect and control wirelessly...
70%
Country Distributor
United Kingdom 1 distributor(s)