Western Digital logo

Western Digital Caviar SE 200GB EIDE internal hard drive 7200 RPM 8 MB 3.5" EIDE/ATA

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13602
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3-year.
Long product name Western Digital Caviar SE 200GB EIDE internal hard drive 7200 RPM 8 MB 3.5" EIDE/ATA:

EIDE Hard Drives 200 GB, 100 MB/s, 8 MB Cache, 7200 RPM

Short summary description Western Digital Caviar SE 200GB EIDE internal hard drive 7200 RPM 8 MB 3.5" EIDE/ATA:

Western Digital Caviar SE 200GB EIDE, 200 GB, 7200 RPM, 8 MB, 3.5", EIDE/ATA

Long summary description Western Digital Caviar SE 200GB EIDE internal hard drive 7200 RPM 8 MB 3.5" EIDE/ATA:

Western Digital Caviar SE 200GB EIDE. HDD capacity: 200 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, HDD size: 3.5", Interface: EIDE/ATA

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.