Canon logo

Canon PIXMA MP270 Inkjet A4 4800 x 1200 DPI 8,4 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138329
Info modified on:
07 Jul 2021, 14:49:46
Long product name Canon PIXMA MP270 Inkjet A4 4800 x 1200 DPI 8,4 ppm:

PIXMA MP270 - 4800 x 1200 dpi, USB Hi-Speed, Easy-WebPrint EX, PictBridge

Canon PIXMA MP270 Inkjet A4 4800 x 1200 DPI 8,4 ppm:

The PIXMA MP270 is a compact, affordable and easy-to-use All-In-One. Print documents at speed; achieve photolab-quality prints directly from a camera or camera phone via PictBridge.

Print, Copy, Scan
Affordable and versatile, the PIXMA MP270 combines high quality printing, scanning and copying. Ideal for document, web and photolab-quality printing, it’s perfect for first-time users, students and families – particularly those who require the added versatility of camera direct printing.

Realistic document print speeds
Canon supports the industry-wide ISO standard for measuring print and copy speeds. This makes it easy to select the right PIXMA for you based on real document print speeds. The PIXMA MP270 offers ISO ESAT speeds of 8.4ipm for mono documents and 4.8ipm for colour.

Efficient scanning
Scan in detail using the 1200dpi scanner. Auto Scan Mode automatically senses what is being scanned – a photo or a document – before saving it using the most appropriate settings.

Print without a computer
For camera owners, a PictBridge connection allows photos to be printed directly from compatible digital cameras, camera phones or camcorders.

Convenient self-opening paper tray
Compact and stylish, the PIXMA MP270 has a convenient self-opening paper tray that automatically opens to collect prints and copies.

Short summary description Canon PIXMA MP270 Inkjet A4 4800 x 1200 DPI 8,4 ppm:

Canon PIXMA MP270, Inkjet, Colour printing, 4800 x 1200 DPI, Mono copying, Colour scanning, A4

Long summary description Canon PIXMA MP270 Inkjet A4 4800 x 1200 DPI 8,4 ppm:

Canon PIXMA MP270. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4,8 ppm. Copying: Mono copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.