HPE logo

HPE ProLiant DL380 G3 server Rack (2U) Intel® Xeon® 2,4 GHz 1 GB DDR-SDRAM 400 W

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102514
Info modified on:
07 Mar 2024, 15:34:52
Long product name HPE ProLiant DL380 G3 server Rack (2U) Intel® Xeon® 2,4 GHz 1 GB DDR-SDRAM 400 W:

1 x Intel Xeon (2.4GHz, 512KB, 400MHz), 1GB PC2100 DDR SDRAM, no HDD, 24x IDE CD-ROM, 1.44 MB FDD, Smart Array 5i Plus, Rack 2U

Short summary description HPE ProLiant DL380 G3 server Rack (2U) Intel® Xeon® 2,4 GHz 1 GB DDR-SDRAM 400 W:

HPE ProLiant DL380 G3, 2,4 GHz, 1 GB, DDR-SDRAM, SCSI, 400 W, Rack (2U)

Long summary description HPE ProLiant DL380 G3 server Rack (2U) Intel® Xeon® 2,4 GHz 1 GB DDR-SDRAM 400 W:

HPE ProLiant DL380 G3. Processor family: Intel® Xeon®, Processor frequency: 2,4 GHz. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. HDD interface: SCSI. Power supply: 400 W, Redundant power supply (RPS) support. Chassis type: Rack (2U)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.