location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Simply Portable Two 15" 38,1 cm (15") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Simply Portable Two 15"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62196
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name Kensington Simply Portable Two 15" 38,1 cm (15") Briefcase Black :
The long product name of Kensington Simply Portable Two 15" 38,1 cm (15") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Simply Portable Two 15"
More>>>
Kensington Simply Portable Two 15" 38,1 cm (15") Briefcase Black:
The official description of Kensington Simply Portable Two 15" 38,1 cm (15") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact on the outside, big on the inside. You'll be impressed with how much you can pack. There's a laptop compartment with separate areas for accessories, an expandable file-folder section, and quick-access outside storage. Durable 1680 denier ballistic nylon and DropShield® shock-absorbing padding protect your valuable possessions. Lifetime warranty.

- 1680 Denier Ballistic nylon for bombproof durability and strength
- DropShield® padding protects computer from bumps and drops
- Rugged and self-repairing industrial-strength size 9 zippers
- Contoured shoulder strap for strong and secure comfort
- Zippered storage for easy access and organization
- Extra storage for more carrying capacity

Short summary description Kensington Simply Portable Two 15" 38,1 cm (15") Briefcase Black:
This short summary of the Kensington Simply Portable Two 15" 38,1 cm (15") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington Simply Portable Two 15", Briefcase, 38,1 cm (15")

Long summary description Kensington Simply Portable Two 15" 38,1 cm (15") Briefcase Black:
This is an auto-generated long summary of Kensington Simply Portable Two 15" 38,1 cm (15") Briefcase Black based on the first three specs of the first five spec groups.

Kensington Simply Portable Two 15". Case type: Briefcase, Maximum screen size: 38,1 cm (15")

Features
Maximum screen size *
38,1 cm (15")
Case type *
Briefcase
Material *
Nylon
Features
Product main colour *
Black
Weight & dimensions
Notebook compartment dimensions (W x D x H)
265 x 55 x 335 mm
Brand Image Product code Product Stock Price from
Kensington Simply Portable One 15" 38,1 cm (15") Briefcase Black Kensington Simply Portable One 15" 38,1 cm (15") Briefcase Black
(show image)
62195 Simply Portable One 15"