location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola RAZR II V3i 95 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAZR II V3i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE7721AW3F1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola RAZR II V3i 95 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - 176 x 220 pixels
  • - Rear camera resolution (numeric): 1,3 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
Long product name Motorola RAZR II V3i 95 g Grey :
The long product name of Motorola RAZR II V3i 95 g Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RAZR II V3i, 176 x 220, MP3, MPEG4, 1.3 MP, GPRS, GSM 850/900/1800/1900
More>>>
Motorola RAZR II V3i 95 g Grey:
The official description of Motorola RAZR II V3i 95 g Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Motorola RAZR V3i in Full Bloom with Three New Colors
Las Vegas – 4 April 2006 – Motorola (NYSE: MOT) today announced the addition of three new attention-getting shades to the spun metal exterior of the RAZR V3i. Tailored for consumers who value stylish design and cutting edge technology, the Motorola V3i will be offered in dark blue, maroon and violet.
Merging the latest in cellular features with deep, jewel-tone shades and rich-looking finishes, the new RAZR V3i is the epitome of mobile sophistication. Beneath the stunning exterior, this handset is enhanced with the latest multimedia tools including an integrated 1.23 megapixel digital camera with a full screen view-finder, zoom, video capture and playback and MicroSD removable memory. Cutting-edge music capabilities complete the mobile package, allowing consumers to define their mobile personality through their musical tastes and color preference.
“People use color to stand-out, and by adding three gorgeous shades to the RAZR V3i we’re giving consumers more ways to express themselves,” said Jim Wicks, vice president and director, Consumer Experience Design, Motorola.
Complementing its good looks, the Motorola RAZR V3i is equipped with quad-band technology so users can travel from country to country and stay connected*. And with Bluetooth® wireless technology and speaker-independent name and digit dialing, users can conveniently communicate hands-free. Topping off this fully-loaded mobile, the handset also takes advantage of Motorola’s SCREEN3™ technology for zero-click access to news, sports and entertainment**.
Motorola will be showcasing the new RAZR V3i colors as part of Motorola’s rapidly evolving vision of Seamless Mobility during CTIA Wireless 2006 in Booth 2606.

Short summary description Motorola RAZR II V3i 95 g Grey:
This short summary of the Motorola RAZR II V3i 95 g Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola RAZR II V3i, Flip, 176 x 220 pixels, 1,3 MP, Bluetooth, Grey

Long summary description Motorola RAZR II V3i 95 g Grey:
This is an auto-generated long summary of Motorola RAZR II V3i 95 g Grey based on the first three specs of the first five spec groups.

Motorola RAZR II V3i. Form factor: Flip. Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1,3 MP. Bluetooth. Standby time (2G): 310 h. Weight: 95 g. Product colour: Grey

Design
Product colour *
Grey
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
External display resolution
96 x 80 pixels
External display number of colours
4096 colours
Touchscreen *
No
Memory
Flash card support *
Yes
Internal memory
10 MB
Camera
Rear camera resolution (numeric)
1,3 MP
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Chat
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Power
Talk time (2G) *
6,7 h
Standby time (2G) *
310 h
Weight & dimensions
Weight *
95 g
Width
53 mm
Depth
13,9 mm
Height
98 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calendar
Java technology
Yes
Vibrating alert
Yes
Form factor *
Flip
Other features
Interface
mini USB
Networking type
GSM
Operating frequency
850/900/1800/1900 MHz
Playback formats
MP3, MPEG4
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:08:13
Uk has collected 43 expert reviews for Motorola RAZR II V3i 95 g Grey and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
ukgamer.com
Updated:
2013-11-20 16:08:09
Motorola have been making decent quality handsets for some time now, but like so often happens nobody notices you until you introduce that one, must-have killer product that puts the brand on peoples lips. Having owned both a V500 and a V620 I know th...
0%
goodgearguide.com.au
Updated:
2013-11-20 16:08:09
The RAZR V3i just doesn?t offer any awe inspiring improvements to justify a higher rating. It?s still a very solid handset, but in terms of an upgrade, it?s not worth an entire new model.
Good Design and Looks, Build quality, iTunes Capabilities, Memory Slot...
Bad Not enough significant improvements, Keypad Issues, Internal and External Screens, iTap Messaging System The Final Word The RAZR V3i just doesn’t offer any awe inspiring improvements to justify a higher rating. It’s still a very solid han...
Bottom line The RAZR V3i just doesn’t offer any awe inspiring improvements to justify a higher rating. It’s still a very solid handset, but in terms of an upgrade, it’s not worth an entire new model.
70%
techdigest.tv
Updated:
2013-11-20 16:08:10
Motorolas epochal RAZR was the most desirable handset of its time. The seductive form factor tended to distract users from some fairly irritating software decisions that Motorolas designers would probably, given their time again, have made different...
0%
theregister.co.uk
Updated:
2013-11-20 16:08:11
A manufacturer with one of the most popular mobiles on the market has a problem when it comes to updating the phone: just how do you improve a product without ruining it? In the case of the V3, Motorola has obviously decided the way forward is to leave...
Bottom line While the V3i is a decent update of the original V3, its improved imaging skills do not add up to a large enough difference to sit above it in the range. Now, if it had iTunes…...
60%
pocket-lint.com
Updated:
2013-11-20 16:08:11
If you like the V3, what’s not to like here? But the update leaves us feeling short changed...
Good Still looks the business, and the megapixel camera and video option are significant improvements...
Bad Not different enough from the original, and why no iTunes?...
Bottom line If you like the V3, what’s not to like here? But the update leaves us feeling short changed...
60%
knowyourmobile.com
Updated:
2014-03-20 04:48:35
Motorola’s stylish clamshell the V3 proved a huge hit since its release, wowing consumers with sleek, futuristic design. The fact that every manufacturer now regularly releases super-thin mobiles is testament to the impact of the Motorola V3 and its su...
Good Music player, Slimline design...
Bad 1.3 megapixel camera...
Bottom line A handset that set the mobile phone industry alight, but fails to keep up with the modern day competition...
70%
stuff.tv
Updated:
2014-03-20 04:48:36
Video review: Long-awaited but not really cutting edge. It still looks and feels great, though...
Good Decent talk time. 1.2MP camera. Nice looks. MicroSD card slot...
Bad Not everything we could have wished for...
Bottom line Long-awaited but not really cutting edge. It still looks and feels great, though...
80%
Mobile88.com
Updated:
2016-12-29 20:47:53
Now there are various blatant advantages that the v3i has over the v3, on paper. First, the v3i has a 1.23 camera, over the v3’s VGA camera (which is about 1/5 of the v3i’s resolution I believe), the v3i has expandable memory up to 512mb with...
0%