location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne FCS-3086 security camera Dome IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GEMINI Fixed Dome IP Network Camera, 4-Megapixel, Vandalproof, 802.3af PoE, IR LEDs, Indoor/Outdoor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-3086 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867199336
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:41:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne FCS-3086 user manual (4.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne FCS-3086 security camera Dome IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4-Megapixel high-definition resolution
  • - Features WDR (Wide Dynamic Range) to enhance visibility under extremely bright or dark environments
  • - Built-in infrared LEDs for night viewing up to 30m
  • - Removable IR-cut filter for day and night surveillance
  • - Video compression: H.264, MJPEG
  • - Dual power support: 12V DC/PoE (IEEE 802.3af)
  • - Vandal-proof IK10-rated housing
  • - Weatherproof IP66-rated housing
  • - Free surveillance and CMS (Central Management System) software packages with 64-channel license
  • - Built-in Micro SDHC/SDXC card slot for local storage
Long product name LevelOne FCS-3086 security camera Dome IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall :
The long product name of LevelOne FCS-3086 security camera Dome IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 MP, 2688 x 1520, 1/3" CMOS, WDR, PoE, IP66
More>>>
LevelOne FCS-3086 security camera Dome IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall:
The official description of LevelOne FCS-3086 security camera Dome IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne FCS-3086 Fixed Dome Outdoor Camera offers a highly reliable, cost-effective outdoor IP surveillance solution in a low-profile dome mounted casing, which is rated at IP66 and able to withstand outdoor operating conditions such as rain, snow, extreme heat, dust and humidity. The FCS-3086 offers 4-Megapixel resolution, and with 802.3af standard PoE, can use a single Cat.5 cable to run both power and data, making deployments easy and flexible. The dome mounting prevents malicious tampering with the camera, making it a secure and smart choice for all outdoor installations.

Short summary description LevelOne FCS-3086 security camera Dome IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall:
This short summary of the LevelOne FCS-3086 security camera Dome IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne FCS-3086, IP security camera, Indoor & outdoor, Wired, CE, FCC, IK10, ONVIF, Ceiling/wall, White

Long summary description LevelOne FCS-3086 security camera Dome IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall:
This is an auto-generated long summary of LevelOne FCS-3086 security camera Dome IP security camera Indoor & outdoor 2688 x 1520 pixels Ceiling/wall based on the first three specs of the first five spec groups.

LevelOne FCS-3086. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product colour: White, Form factor: Dome. Minimum illumination: 0,028 lx, Field of view (FOV) angle: 83°, Camera shutter speed: 1/3 - 1/10000 s. Sensor type: CMOS, Optical sensor size: 25,4 / 3 mm (1 / 3"). Fixed focal length: 4 mm

Performance
Type *
IP security camera
Placement supported *
Indoor & outdoor
Connectivity technology *
Wired
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Infrared (IR) cut-off filter
Yes
Certification
CE, FCC, IK10, ONVIF
Design
Form factor *
Dome
Mounting type *
Ceiling/wall
Product colour *
White
LED indicators
Power
Protection features
Vandal proof
International Protection (IP) code
IP66
IK code
IK10
Country of origin
China
Camera
Minimum illumination
0,028 lx
Field of view (FOV) angle
83°
Camera shutter speed
1/3 - 1/10000 s
Image sensor
Optical sensor size
25,4 / 3 mm (1 / 3")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Number of lenses *
1
Fixed focal length
4 mm
Night vision
Night vision *
Yes
Night vision distance
30 m
LED type
IR
Video
Maximum resolution *
2688 x 1520 pixels
Total megapixels *
4 MP
Video formats supported
RAW
Video compression formats
H.264, M-JPEG
Supported graphics resolutions
1280 x 720 (HD 720), 1920 x 1080 (HD 1080), 2688 x 1520
Frame rate
20 fps
Noise reduction
Yes
Full HD
Yes
Audio
Audio system
2-way
Audio formats supported
G.711, G.726
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.1x, IEEE 802.3af
Supported network protocols
TCP/IP, UDP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP, IGMP, IPv6, Bonjour
Wi-Fi *
No
Network
Bluetooth *
No
Cabling technology
10/100Base-T(X)
Number of users
10 user(s)
Quality of Service (QoS) support
Yes
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSDHC, MicroSDXC
Maximum memory card size
128 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Terminal block port
Yes
DC-in jack
Yes
Management features
Web-based management
Yes
Reset button
Yes
Power
Power source type *
PoE
AC input voltage
12 V
Power consumption (Power over Ethernet (PoE))
5 W
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 85%
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Height
82 mm
Diameter
11,1 cm
Weight
500 g
Package width
134 mm
Package depth
134 mm
Package height
108 mm
Package weight
500 g
Packaging content
Number of cameras *
1
Screws included
Yes
Resource CD
Yes
Technical details
Audio input
Yes
Removable IR-cut filter
Yes
Compliance certificates
RoHS
Logistics data
Master (outer) case width
345 mm
Master (outer) case length
288 mm
Master (outer) case height
568 mm
Quantity per master (outer) case
24 pc(s)
Brand Image Product code Product Stock Price from
LevelOne FCS-5092 security camera Bullet IP security camera Indoor & outdoor 3200 x 1800 pixels Wall LevelOne FCS-5092 security camera Bullet IP security camera Indoor & outdoor 3200 x 1800 pixels Wall
(show image)
FCS-5092 GEMINI FIXED IP CAMERA, 6-MP, H.265, 802.3AF, POE, IR LEDS 60 METER, INDOOR/OUTDOOR 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-4051 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling LevelOne FCS-4051 security camera Dome IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling
(show image)
FCS-4051 GEMINI PTZ IP Network Camera, 2-Megapixel, 20X Optical Zoom, Indoor/Outdoor, IR LEDs, two-way audio, 802.3at PoE 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5096 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall LevelOne FCS-5096 security camera Bullet IP security camera Indoor & outdoor 1920 x 1080 pixels Ceiling/wall
(show image)
FCS-5096 GEMINI Zoom IP Network Camera, 2-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5095 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Floor/wall LevelOne FCS-5095 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Floor/wall
(show image)
FCS-5095 Gemini Zoom IP Camera, 8-Mp, H.265, 802.3At, PoE, IR Leds, Indoor/Outdoor, Two-Way Audio 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5094 security camera Bullet IP security camera Indoor & outdoor 2944 x 1656 pixels Ceiling/wall LevelOne FCS-5094 security camera Bullet IP security camera Indoor & outdoor 2944 x 1656 pixels Ceiling/wall
(show image)
FCS-5094 GEMINI Zoom IP Network Camera, 5-Megapixel, H.265, 802.3at PoE, 4.3X Optical Zoom, IR LEDs, two-way audio, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5101 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall LevelOne FCS-5101 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall
(show image)
FCS-5101 HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5093 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall LevelOne FCS-5093 security camera Bullet IP security camera Indoor & outdoor 3840 x 2160 pixels Ceiling/wall
(show image)
FCS-5093 GEMINI Fixed IP Network Camera, 8-Megapixel, H.265, 802.3af PoE, IR LEDs, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5104 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall LevelOne FCS-5104 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall
(show image)
FCS-5104 HUBBLE Fixed IP Network Camera, H.265, 3-Megapixel, 802.3af PoE, IR LEDs, Indoor/Outdoor 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5102 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall LevelOne FCS-5102 security camera Bullet IP security camera Indoor & outdoor 2048 x 1536 pixels Ceiling/wall
(show image)
FCS-5102 HUBBLE Zoom IP Network Camera, H.265, 3-Megapixel, 4.3X Optical Zoom, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof, two-way audio 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-5103 security camera Bullet IP security camera Indoor & outdoor 2592 x 1944 pixels Ceiling/wall LevelOne FCS-5103 security camera Bullet IP security camera Indoor & outdoor 2592 x 1944 pixels Ceiling/wall
(show image)
FCS-5103 HUBBLE Zoom IP Network Camera, H.265, 5-Megapixel, 2.8X Optical Zoom, 802.3af PoE, IR LEDs, Indoor/Outdoor, Vandalproof, two-way audio 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)