location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
µ TOUGH-6000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PIX02281194
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13758
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10 MP CCD White
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 3,6x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Short summary description Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels White:
This short summary of the Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels White data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus µ TOUGH-6000, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3,6x, White

Long summary description Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels White:
This is an auto-generated long summary of Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels White based on the first three specs of the first five spec groups.

Olympus µ TOUGH-6000. Camera type: Compact camera, Megapixel: 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3,6x, Digital zoom: 5x, Focal length range: 5 - 18.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,86 cm (2.7"). Internal memory: 42 MB. PictBridge. Weight: 149 g. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 00:25:28
Uk has collected 42 expert reviews for Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels White and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
digitalversus.com
Updated:
2011-09-23 00:25:20
Olympus new range of Tough cameras are designed to be solid and robust--do not handle with care, as their ad puts it. The Mju Tough 6000 is designed to be able resist falls from heights of up to 1.5 m, temperatures as low as -10 °C and stay water...
Good Wideangle lens, Waterproof and shockresistant, Stylish design...
Bad Only compatible with xD and MicroSD cards, Slow, Still no HD video option, Video clips limited to 10 seconds...
80%
expertreviews.co.uk
Updated:
2011-09-23 00:25:22
The µ Tough-6000 isnt quite as rugged as its more expensive sibling, the Tough-8000, but waterproofing to a depth of 3m and shock protection from 1.5m are still competitive. It has the same lens cover as the Tough-8000, with the same benefits and d...
40%
Cameras.co.uk
Updated:
2011-09-23 00:25:25
The Olympus MJU Tough 6000 is a rugged digital camera. It is waterproof to a depth of 3m, freezeproof to -10 degrees centigrade and shockproof to falls of 1.5m. In addition to this it has a 3.6x wide angle lens and a 10 megapixel sensor. It also offers...
81%
itreviews.com
Updated:
2011-09-23 00:25:25
Probably the perfect holiday companion; rugged, resilient, fun and feature packed, the µ TOUGH-6000 will produce exceptional picture quality in the most demanding of natural conditions and still look cool. Olympus - µ TOUGH-6000 price Buy Olympus µ TO...
0%
goodgearguide.com.au
Updated:
2011-11-08 15:02:33
The Olympus Mju Tough 6000 digital camera is the little brother to the Olympus Mju Tough 8000, but it doesnt take a step back in the photographic stakes. It’s a compact, ruggedised and automatic camera that’s useful for snorkelling, bushwalking, skiing and countless other outdoor activities. It won’t break if you drop it; it won’t get ruined if you bury it in the sand at the beach; major contact with liquids won’t render it useless. So as well as being perfect for the outdoor adventurer, it’s...
Good Waterproof (3m), shockproof (1.5m), dust-proof, snow-proof, easy to use...
Bad Exposure wasn’t perfect, tap control doesn’t let you change scene mode...
Bottom line There’s not much that we don’t like about the Olympus Mju Tough 6000. In fact, we think it’s a lovely ruggedised camera that anyone with an adventurous bone in their body should put on their shopping list...
75%
dpexpert.com.au
Updated:
2011-11-08 15:02:34
This 10 megapixel camera with a 28–102mm (film equivalent) lens is the latest version of Olympus’ go-anywhere camera. It is waterproof (to 3 metres), snowproof (to -10c) and shockproof for a drop of 1.5m. We didn’t test it, but it feels robust enough...
Good The Tough compacts were the first of this type of go-anywhere camera and have served a purpose for adventurous snappers. However both Canon and Panasonic have similar cameras in their autumn lineup.
Bad We could not get consistently sharp images. The lens appears to deliver soft focus and poor resolution. Image noise also blurs detail and at ISO400 noise is intrusive. We could not imagine anyone producing a decent print larger than postcard size. Usin...
Bottom line If we were in the market for an indestructible compact camera we would wait to see what Canon and Panasonic have to offer. We have tried a pre-production Panasonic unit and were satisfied with the results. As for the Beauty setting on the Olympus &ndash...
0%
smh.com.au
Updated:
2011-11-08 15:02:34
Olympus Tough-6000: waterproof, snow proof and shock proof.Price: $500Rugged, but ... This 10-megapixel camera with a 28-102mm (film equivalent) lens is the latest version of Olympus go-anywhere camera. It is waterproof (to three metres), snow p...
0%
uk.askmen.com
Updated:
2014-05-15 04:38:06
Slick, colourful and tough. That's the word on Olympus' cool Stylus Tough-6000. Like most things Olympus, the camera feels right in the hand and looks right just about anywhere. The 10-megapixel resolution isn't the top of the top, but it's no slouch eith...
83%
Brand Image Product code Product Stock Price from
Olympus

Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Orange
(show image)
PIX02281261 µ TOUGH-6000 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Yellow
(show image)
PIX02281191 µ TOUGH-6000 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ TOUGH-8000 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Blue
(show image)
PIX02280648 µ TOUGH-8000 0.00
(excl. VAT)
0 (incl. VAT)