location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts NS-ATV050 monitor mount accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts mediaplayer holder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NS-ATV050
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445775
Category:
Accessories for wall and ceiling mounts such as screws, nuts and brackets.
Monitor Mount Accessories Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 356330
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Sep 2023 15:19:03
The date of the most recent change of this product data-sheet in Icecat.
drawing (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 5 year
Long product name Neomounts NS-ATV050 monitor mount accessory :
The long product name of Neomounts NS-ATV050 monitor mount accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Apple TV/Mediaplayer Mount
More>>>
Neomounts NS-ATV050 monitor mount accessory:
The official description of Neomounts NS-ATV050 monitor mount accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts NS-ATV050 Media Box Holder allows you to mount your Apple TV or other Mediabox on the back of your TV. It's ventilated design protects your Mediabox against overheating and loss of signals. Model NS-ATV050 fits all models Apple TV and most other Mediaboxes.

The NS-ATV050 can be installed in five ways:

- Attach directly to the wall
- Attach on a TV wall mount
- Attach on one of the VESA holes on the backside of the TV
- Hang on the back slot of a TV
- Stick on the back of the TV

Product dimensions:

- Length: 13,5 cm
- Width: 10,3 cm
- Height: 1 cm

All installation material is included with the product.

Short summary description Neomounts NS-ATV050 monitor mount accessory:
This short summary of the Neomounts NS-ATV050 monitor mount accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts NS-ATV050, Black, 3 kg, Wall, 103 mm, 10 mm, 10 mm

Long summary description Neomounts NS-ATV050 monitor mount accessory:
This is an auto-generated long summary of Neomounts NS-ATV050 monitor mount accessory based on the first three specs of the first five spec groups.

Neomounts NS-ATV050. Product colour: Black, Maximum weight capacity: 3 kg, Mounting type: Wall. Width: 103 mm, Depth: 10 mm, Height: 10 mm. Package height: 107 mm, Package width: 22 mm, Package depth: 138 mm. Master (outer) case net weight: 4,2 kg, Master (outer) case width: 300 mm, Master (outer) case length: 230 mm. Package net weight: 70 g

Features
Product colour
Black
Maximum weight capacity
3 kg
Mounting type
Wall
Weight & dimensions
Width
103 mm
Depth
10 mm
Height
10 mm
Packaging data
Package height
107 mm
Package width
22 mm
Package depth
138 mm
Package net weight
70 g
Technical details
Country of origin
China
Logistics data
Master (outer) case net weight
4,2 kg
Harmonized System (HS) code
84733080
Master (outer) case width
300 mm
Master (outer) case length
230 mm
Master (outer) case height
380 mm
Master (outer) case weight
6,4 kg
Quantity per master (outer) case
60 pc(s)
Quantity per EUR-pallet
1440 pc(s)
Country Distributor
Italia 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)