location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Neomounts NM-D135D3BLACK monitor mount / stand 68,6 cm (27") Desk Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Neomounts Check ‘Neomounts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Neomounts desk monitor arm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NM-D135D3BLACK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717371445836
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Neomounts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Neomounts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 559012
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2024 20:40:43
The date of the most recent change of this product data-sheet in Icecat.
NM-D135D3BLACK_Drawing (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Neomounts NM-D135D3BLACK user manual (11.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Neomounts NM-D135D3BLACK monitor mount / stand 68,6 cm (27") Desk Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 8 kg
  • - Minimum screen size: 25,4 cm (10") Maximum screen size: 68,6 cm (27")
  • - Number of displays supported: 3
  • - Clamp/Grommet Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Manual Height adjustment Tilt adjustment
  • - Steel Black
Warranty: 5 year
Long product name Neomounts NM-D135D3BLACK monitor mount / stand 68,6 cm (27") Desk Black :
The long product name of Neomounts NM-D135D3BLACK monitor mount / stand 68,6 cm (27") Desk Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neomounts Tilt/Turn/Rotate Triple desk monitor arm (clamp) for three 10-27" Monitor Screens, Height Adjustable - Black
More>>>
Neomounts NM-D135D3BLACK monitor mount / stand 68,6 cm (27") Desk Black:
The official description of Neomounts NM-D135D3BLACK monitor mount / stand 68,6 cm (27") Desk Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Neomounts desk mount, model NM-D135D3BLACK is a tilt-, swivel and rotatable desk mount for 3 flat screens up to 27". This mount is a great choice for space saving placement on desks using a desk clamp or grommet mount.

Neomounts versatile tilt (90°), rotate (360°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is manually height adjustable from 0 to 49,8 centimetres. An innovative cable management conceals and routes cables from mount to flat screen. Hide your cables to keep the workplace nice and tidy.

Neomounts NM-D135D3BLACK has four pivot points and is suitable for screens up to 27" (69 cm). The weight capacity of this product is 8 kg per screen. The desk mount is suitable for screens that meet VESA hole pattern 75x75 or 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

By using an ergonomic mount neck- and back complaints can be avoided. Ideal for use in offices and on counters or in a reception area.

All installation material is included with the product.

Short summary description Neomounts NM-D135D3BLACK monitor mount / stand 68,6 cm (27") Desk Black:
This short summary of the Neomounts NM-D135D3BLACK monitor mount / stand 68,6 cm (27") Desk Black data-sheet is auto-generated and uses the product title and the first six key specs.

Neomounts NM-D135D3BLACK, Clamp/Grommet, 8 kg, 25,4 cm (10"), 68,6 cm (27"), 100 x 100 mm, Black

Long summary description Neomounts NM-D135D3BLACK monitor mount / stand 68,6 cm (27") Desk Black:
This is an auto-generated long summary of Neomounts NM-D135D3BLACK monitor mount / stand 68,6 cm (27") Desk Black based on the first three specs of the first five spec groups.

Neomounts NM-D135D3BLACK. Mounting: Clamp/Grommet, Maximum weight capacity: 8 kg, Minimum screen size: 25,4 cm (10"), Maximum screen size: 68,6 cm (27"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 90°. Product colour: Black

Mounting
Minimum screen size *
25,4 cm (10")
Maximum weight capacity *
8 kg
Maximum screen size *
68,6 cm (27")
Mounting
Clamp/Grommet
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Panel mounting interface
75 x 75, 100 x 100 mm
Number of displays supported *
3
Desk thickness (min)
1 cm
Desk thickness (max)
9 cm
Distance to the wall (min)
5 cm
Distance to the wall (max)
63 cm
Ergonomics
Height adjustment
Yes
Height adjustment type
Manual
Height adjustment range
0 - 498 mm
Depth adjustment range
0 - 729 mm
Tilt adjustment
Yes
Tilt angle range
0 - 90°
Swivelling
Yes
Swivel angle
90°
Rotating
Yes
Ergonomics
Angle of rotation
360°
Design
Housing material
Steel
Product colour *
Black
Weight & dimensions
Depth
729 mm
Height
498 mm
Packaging data
Package width
300 mm
Package depth
135 mm
Package height
620 mm
Logistics data
Master (outer) case width
630 mm
Master (outer) case length
310 mm
Master (outer) case height
285 mm
Master (outer) case weight
15,8 kg
Quantity per master (outer) case
2 pc(s)
Country of origin
China
Master (outer) case net weight
12,8 kg
Harmonized System (HS) code
7326909890
Quantity per EUR-pallet
40 pc(s)
Brand Image Product code Product Stock Price from
Neomounts FPMA-D500KEYB monitor mount / stand 68,6 cm (27") Desk Black Neomounts FPMA-D500KEYB monitor mount / stand 68,6 cm (27") Desk Black
(show image)
FPMA-D500KEYB Neomounts desk monitor arm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 8 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)