location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-2140W data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-2140W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H819041
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946628578
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:59:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-2140W data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Standard throw projector White
  • - 3LCD 4200 ANSI lumens
  • - Lamp 5000 h
  • - WXGA (1280x800) 16:10 400:1
  • - Screen size compatibility: 736,6 - 7112 mm (29 - 280") Number of colours: 1.073 billion colours
  • - Focus: Manual
  • - Ethernet LAN
  • - Built-in speaker(s) 16 W
  • - AC 380 W
Long product name Epson EB-2140W data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White :
The long product name of Epson EB-2140W data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 0.59 inch with D8, 4200 - 2700 Lumen, WXGA, 1280 x 800, 16:10, 400:1, 215 W, 10 Bits, 100 Hz - 120 Hz
More>>>
Epson EB-2140W data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White:
The official description of Epson EB-2140W data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring sharp images and bright colours to any meeting room with our super-bright new business projector, which offers a great brightness level of 4,200 lumens, as well as HD-ready WXGA resolution. The EB-2140W is designed to project a scalable image up to a massive 300 inches, and offers connectivity options such as optional wireless LAN.


Up to 300-inch display and outstanding quality

HD-ready WXGA resolution combined with Epson’s 3LCD technology ensures high-quality content has more vivid colours and brighter images. HDMI connectivity guarantees sharper and clearer content, even at the maximum image size of 300 inches.


Simple setup and connectivity

Offers auto power-on and a array connectivity options including two HDMI connections and optional wireless LAN connectivity to stream content from laptops or mobile devices.


Keep costs down

Project for longer with improved reliability and a longer lamp life of up to 10,000 hours in eco mode.


Home screen

The home screen offers quick and easy access to a variety of useful functions, such as connection sources. Wireless connections can also be made easily using the information on screen.

Short summary description Epson EB-2140W data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White:
This short summary of the Epson EB-2140W data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-2140W, 4200 ANSI lumens, 3LCD, WXGA (1280x800), 400:1, 16:10, 736,6 - 7112 mm (29 - 280")

Long summary description Epson EB-2140W data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White:
This is an auto-generated long summary of Epson EB-2140W data projector Standard throw projector 4200 ANSI lumens 3LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Epson EB-2140W. Projector brightness: 4200 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 18.2 - 29.2 mm, Aperture range (F-F): 1,51 - 1,99. Supported graphics resolutions: 1280 x 800, Video processing: 10 bit, Colour modes (2D): Cinema, Dynamic. Serial interface type: RS-232C

Projector
Supported aspect ratios
16:10
Screen size compatibility *
736,6 - 7112 mm (29 - 280")
Projection distance
0,9 - 8,5 m
Contrast ratio (dynamic)
15000:1
Projector brightness *
4200 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
400:1
Native aspect ratio *
16:10
Number of colours
1.073 billion colours
Projector brightness (economic mode)
2700 ANSI lumens
Vertical scan range
100 - 120 Hz
Keystone correction, horizontal
± 30°
Keystone correction, vertical
± 30°
Matrix size
1,5 cm (0.59")
Matrix type
3-panel (p-Si TFT active)
White light output
4200 ANSI lumens
Colour light output
4200 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
5000 h
Service life of light source (economic mode)
10000 h
Lamp power
215 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
18.2 - 29.2 mm
Aperture range (F-F)
1,51 - 1,99
Digital zoom
1,6x
Throw ratio
1.38 - 2.24:1
Video
Full HD *
No
3D *
No
Supported graphics resolutions
1280 x 800
Video processing
10 bit
Colour modes (2D)
Cinema, Dynamic
Video colour modes
Blackboard, Dynamic, Photo, Presentation, Sports
Ports & interfaces
DisplayPorts quantity
1
USB 2.0 ports quantity *
2
Serial interface type *
RS-232C
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
2
Composite video in *
1
Component video (YPbPr/YCbCr) in *
2
DVI port *
No
Mobile High-Definition Link (MHL)
Yes
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
2
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Noise level *
37 dB
Country of origin
China
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Number of built-in speakers
1
Design
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
380 W
Power consumption (standby) *
0,5 W
Power consumption (economy mode)
350 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
377 mm
Depth
291 mm
Height
101 mm
Weight *
4,3 kg
Package width
385 mm
Package depth
530 mm
Package height
210 mm
Package weight
6,08 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC, VGA
Manual
Yes
Warranty card
Yes
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
40 pc(s)
Pallet length
120 cm
Pallet width
80 cm
Pallet height
2,25 m
Quantity per pallet layer
4 pc(s)
Quantity per pallet layer (UK)
5 pc(s)
Quantity per pallet (UK)
50 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2,25 m
Other features
RS-232 ports
1
RS-232C
Yes
Brand Image Product code Product Stock Price from
Epson EB-2155W data projector Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) White Epson EB-2155W data projector Standard throw projector 5000 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
V11H818041 EB-2155W 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-2165W data projector Standard throw projector 5500 ANSI lumens 3LCD WXGA (1280x800) White Epson EB-2165W data projector Standard throw projector 5500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
V11H817041 EB-2165W 0.00
(excl. VAT)
0 (incl. VAT)