location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LE2001w 20-inch Widescreen LCD Monitor computer monitor 50,8 cm (20") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE2001w 20-inch Widescreen LCD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NK128AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420669005 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 220102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 29 Jun 2011
Product end of life date
Warranty: Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP LE2001w 20-inch Widescreen LCD Monitor computer monitor 50,8 cm (20") Black :
The long product name of HP LE2001w 20-inch Widescreen LCD Monitor computer monitor 50,8 cm (20") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20" Widescreen LCD, 1600 x 900, 5 ms, 250cd/m2, 1000:1, 170°/160°, D-sub
More>>>
HP LE2001w 20-inch Widescreen LCD Monitor computer monitor 50,8 cm (20") Black:
The official description of HP LE2001w 20-inch Widescreen LCD Monitor computer monitor 50,8 cm (20") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

See it and get it! Get the everyday performance you need and help reduce your energy bill with the all-new, energy-efficient Essential Series HP LE2001w 20-inch Widescreen LCD Monitor.

Features

- Helping you “go green”: the HP LE2001w is TCO Certified, meets ENERGY STAR® 5.0 specs (ahead of 31/10 eff. date), has 50% less mercury vs. previous models, 40% less max power consumption, an arsenic-free panel and BFR/PVC-free housing and sheet metal

- See more. Do more: get crisp, clear views from 1000:1 contrast ratio and sharp resolutions to 1600 x 900. Change your view with adjustable tilt and viewing angles. Adjust monitor settings and enable theft deterrence with HP Display Assistant

- Total HP computing experience: the HP LE2001w offers guaranteed out-of-the-box compatibility with HP business products. Plus, when you buy the monitor with an HP PC, you get end-to-end product service and support from HP with just one phone call.

- Maximize your investment: HP Quick Release mounts a monitor head, HP IWC Stand bundles a monitor with an HP Compaq dc7900 USDT PC or thin client, HP Speaker Bar adds audio and HP USB Graphics Adapter enables multi-monitor setups(each sold separately)

Short summary description HP LE2001w 20-inch Widescreen LCD Monitor computer monitor 50,8 cm (20") Black:
This short summary of the HP LE2001w 20-inch Widescreen LCD Monitor computer monitor 50,8 cm (20") Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP LE2001w 20-inch Widescreen LCD Monitor, 50,8 cm (20"), LCD, 5 ms, Black

Long summary description HP LE2001w 20-inch Widescreen LCD Monitor computer monitor 50,8 cm (20") Black:
This is an auto-generated long summary of HP LE2001w 20-inch Widescreen LCD Monitor computer monitor 50,8 cm (20") Black based on the first three specs of the first five spec groups.

HP LE2001w 20-inch Widescreen LCD Monitor. Display diagonal: 50,8 cm (20"). Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
50,8 cm (20")
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0,2768 x 0,2768 mm
Horizontal scan range
24 - 85 kHz
Vertical scan range
48 - 76 Hz
Display scanning frequency
Horizontal frequency: 24-85 kHz, Vertical frequency: 48-76 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Country of origin
China
Certification
TCO5 Displays, ISO 9241-307, CISPR Requirements, VCCI Approvals, KC and KCC (Korean) Requirements, CSA 60950-1, UL 60950-1, EN55022 Class B, CNS 13438 Class B, IEC 60950-1, China Energy Label (CEL), China MEPS, Korea MEPS (pending, Energy Boy), SmartWay – NA only - Energy logistics, EUP Lot 6 Tier 1 AS/NZS 3548 Class B Approval, “GS” Mark, TUV Approvals, GEEA, CE Marking, FCC Part 15 class B Approval, ENERGY STAR qualified, EN55024 Class B, EN60950 -1, CUL, CCIB, CCEE, IT ECO (EDS), EPEAT Silver, ENERGY STAR; EPEAT Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Tilt angle range
-5 - 25°
Plug and Play
Yes
Display tilt and swivel range
Tilt range: -5° to + 25° vertical tilt, no swivel range, no height adjust, no pivot rotation, detachable base
Power
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Packaging content
Bundled software
HP Display Assistant is a software utility that allows monitor adjustment, color calibration, and security/asset management using the Display Data Channel Command Interface (DDC/CI) protocol of the connected PC.
Weight & dimensions
Width (with stand)
478 mm
Depth (with stand)
206 mm
Height (with stand)
360 mm
Width (without stand)
478 mm
Depth (without stand)
55 mm
Height (without stand)
289 mm
Weight (without stand)
4,3 kg
Packaging data
Package weight
6 kg
Thin Client
Processor frequency
2,4 GHz
Other features
Display
LCD
Audio system
No audio included at platform level
TV tuner integrated
No
Package dimensions (WxDxH)
540 x 140 x 450 mm
Dimensions (W x D x H) (imperial)
360,4 x 206 x 478,5 mm (14.2 x 8.11 x 18.8")
Power requirements
Universal/auto-sensing, 100 to 240 VAC, 47 to 63 Hz
Security features
Kensington Lock-ready
Maximum resolution
16801050
Video Dot Rate
170 MHz
Display resolution at frequency
Preset VESA Graphic Modes (non-interlaced): 1600 x 900 @ 60 Hz (native), 1440 x 900 @ 60 Hz, 1280 x 1024 @ 60 Hz, 1280 x 720 @ 60 Hz, 1024 x 768 @ 60 Hz, 800 x 600 @ 60 Hz, 720 x 400 @ 70 Hz (Text Mode), 640 x 480 @ 60 Hz
Display video input type connector
15-pin D-sub mini connector; detached
Audio included
No audio included at platform level
Multimedia
Optional HP LCD Speaker Bar: powered directly by the connected PC, the Speaker Bar seamlessly attaches to the monitor's lower bezel to bring full audio support to select HP LCD monitors. Features include dual speakers with full sound range and dual external headphone jacks, sold separately, part number NQ576AA. For more information, refer to the product's Quick Specs. Optional HP LCD Monitor Quick Release: an easy-to-use, VESA-compliant, LCD monitor mounting solution that allows you to quickly and securely attach an LCD monitor to a variety of stands, brackets, arms or wall mounts, part number EM870AA. For more information, refer to the product's Quick Specs. Optional Integrated Work Center Stand: allows mounting of select 17- to 22-inch diagonal HP LCD monitors and an HP Compaq dc7900 Ultra-slim Desktop PC or HP thin client on a single stand for the convenience of an "all-in-one" form factor, sold separately, part number GN783AA. For more information, refer to this product's QuickSpecs document. Optional USB Graphics Adapter: enables connection of up to six simultaneous displays to help you boost productivity and multi-task across several open applications. Use one Adapter to bridge between a notebook or desktop PC and second monitor or use multiple Adapters to connect several displays to each other, part number NL571AA. For more information, refer to the product's Quick Specs. Optional HP Business PC Security Lock Kit: attaches to the rear of the PC with a six-foot steel cable that can be used to secure a PC or peripherals such as mice, keyboards, monitors or USB security devices to protect them against unauthorized removal by physically connecting the system to an anchor point, part number PV606AA. For more information, refer to the product's Quick Specs.
User controls
Power on/off; 3-button OSD (menu, plus, minus) Brightness, contrast, positioning, positioning, color temperature (6500k, 9300k, sRGB, custom), individual color control, serial number, display, clock, clock phase, OSD control, language, monitor management, factory reset, scaling
Weight (imperial)
9.48 lb
Dimension note (imperial)
with stand
Dimension note (metric)
with stand
Product dimensions (with stand, imperial)
360,4 x 206 x 478,5 mm (14.2 x 8.11 x 18.8")
Product dimensions (without stand, imperial)
289,1 x 54,9 x 478,5 mm (11.4 x 2.16 x 18.8")