location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DES-3528P network switch Managed L2+ Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DES-3528P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-3528P
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75362
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DES-3528P network switch Managed L2+ Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2+ Web-based management CLI, Telnet, TFTP Client, ZModem, SNMP v1/v2c/v3, SNMP Traps, RMON v1, RMON v2, sFlow, LLDP, BootP, PPPoE, NTP/SNTP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RS-232
  • - MAC address table: 16000 entries Switching capacity: 12,8 Gbit/s
  • - Access Control List (ACL)
  • - Stackable
  • - Power over Ethernet (PoE)
Long product name D-Link DES-3528P network switch Managed L2+ Power over Ethernet (PoE) Black :
The long product name of D-Link DES-3528P network switch Managed L2+ Power over Ethernet (PoE) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

xStack 24-port Layer 2+ Managed PoE Switch, with 2 Gigabit Ports and 2 Combo 10/100/1000Base-T/SFP Gigabit Uplinks
More>>>
D-Link DES-3528P network switch Managed L2+ Power over Ethernet (PoE) Black:
The official description of D-Link DES-3528P network switch Managed L2+ Power over Ethernet (PoE) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DES-3528P is part of D-Link’s xStack family of access Layer2 Ethernet switches that combine performance with robust security, Quality of Service (QoS), versatile management functions, Redundant Power Supply option and scalable flexibility. All these features make this switch an ideal access layer solution for enterprise and service provider networks.

Power over Ethernet (PoE) support
The DES-3528P features 24 PoE ports. Eight of these provide up to 30 W per port, while the remaining adhere to the 802.3af standard, with 15.4 W output per port. This gives administrators the flexibility to connect 802.3af compliant devices such as network cameras and IP phones, as well as 802.3at pre-standard equipment such as 802.11n Access Points.

Flexible Stacking Options
Several DES-3528P switches may be physically stacked, using the two 10/100/1000Base-T ports on the back panel. Up to 8 switches can be stacked in this way, with 2 Gbps bi-directional stacking bandwidth.
With D-Link Single IP Management (SIM) support, you can easily add up to 32 switch units -regardless of the model- in a virtual stack in addition to your physical stack.Multiple switches can be configured, monitored and maintained from any workstation running a Web browser via one single IP address. The stack is managed as a single object, as all stacked units are identified by a single IP address. A simple yet powerful web-based interface allows you to perform most management and configuration tasks.

Comprehensive Security
A complete set of security features is provided for connectivity and access control. These include 802.1X Guest VLAN, MAC-based Access Control (MAC) and Web-based Access Control (WAC). 802.1X Guest VLAN is a comprehensive end-point security solution for user authentication/authorisation and WAC guarantees granular network access control with user-friendly authentication mechanism.
In addition, the switch provides IP-MAC-Port Binding to allow administrators to bind source IP to associated MAC and source port. The DHCP Snooping feature blocks illegal IP addresses within the network, keeping the network secure and auditable.

Enhanced network availability
When implemented in conjunction with a D-Link NetDefend firewall, the switch is able to automatically quarantine any host displaying abnormal behaviour. This mechanism, D-Link’s ZoneDefense™, provides proactive network security by preventing viruses from spreading through the network and thwarting harmful network attacks.
In addition a unique feature, D-Link Safeguard Engine™, allows administrators to configure thresholds that limit the impact of packet flooding to the switch’s CPU typically caused by virus/worm outbreaks. This increases the switch's reliability and availability.
With the latest Spanning Tree Protocol version, redundant power option, and Loopback Detection (D-Link's advanced technology for preventing loops without the presence of STP), the DES-3528P offers superior availability for corporate and campus network.

Built for Carrier Ethernet deployments
The switch implements a robust set of multi-layer (L2, L3, L4) QoS/CoS features to ensure that critical network services like VoIP, ERP, Intranet and video conference are prioritised. Bandwidth control allows administrators to set traffic limits on each port, ensuring a guaranteed level of service for end users. Features such as selective Q-in-Q help Enterprise users and service providers define service level specifications by tagging traffic according to users, services or priority levels.
The DES-3528P is certified by the Metro Ethernet Forum (MEF) to comply with the MEF 9 & MEF 14 specifications, guaranteeing that the equipment will perform according to defined service level specifications and international standards.

User-friendly & ecosystem-friendly
DES-3528P provides configuration wizards and an easy-to-use web interface for administrators. With the incorporation of next generation chipsets, the
DES-3528P has optimised power consumption to save energy costs.

Short summary description D-Link DES-3528P network switch Managed L2+ Power over Ethernet (PoE) Black:
This short summary of the D-Link DES-3528P network switch Managed L2+ Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DES-3528P, Managed, L2+, Power over Ethernet (PoE)

Long summary description D-Link DES-3528P network switch Managed L2+ Power over Ethernet (PoE) Black:
This is an auto-generated long summary of D-Link DES-3528P network switch Managed L2+ Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

D-Link DES-3528P. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports quantity: 24, Console port: RS-232. MAC address table: 16000 entries, Switching capacity: 12,8 Gbit/s. Power connector: DC-in jack. Power over Ethernet (PoE)

Management features
Switch type *
Managed
Switch layer
L2+
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Gigabit Ethernet (copper) ports quantity
2
SFP/SFP+ slots quantity
2
SFP module slots quantity
2
Console port
RS-232
Power connector
DC-in jack
Network
Port mirroring
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Head-of-line (HOL) blocking
Yes
Number of VLANs
4000
Data transmission
Switching capacity *
12,8 Gbit/s
MAC address table *
16000 entries
Maximum data transfer rate
1 Gbit/s
Jumbo frames support
Yes
Security
DHCP features
DHCP server, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Protocols
Management protocols
CLI, Telnet, TFTP Client, ZModem, SNMP v1/v2c/v3, SNMP Traps, RMON v1, RMON v2, sFlow, LLDP, BootP, PPPoE, NTP/SNTP
Design
Stackable *
Yes
Product colour
Black
Number of fans
4 fan(s)
Safety
CB, UL / cUL
Performance
Noise level
48,2 dB
Mean time between failures (MTBF)
345226 h
Power
Redundant power supply (RPS) support
Yes
Input current
6.3 A
Input voltage
100 - 240 V
Power consumption (typical)
505,1 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Heat dissipation
1723 BTU/h
Weight & dimensions
Weight
5,42 kg
Other features
Dimensions (WxDxH)
441 x 310 x 44 mm
Connectivity technology
Wired
Packet transfer speed
9.5 Mpps
Electromagnetic emissions
FCC Class A, CE Class A, C-Tick, VCCI
Authentication method
RADIUS, TACACS+
Connectivity LEDs
Yes
Weight (imperial)
5,42 kg (11.9 lbs)
Input frequency
50/60 Hz
Brand Image Product code Product Stock Price from
D-Link DES-3552 network switch Managed L2 Black D-Link DES-3552 network switch Managed L2 Black
(show image)
DES-3552 DES-3552 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)