location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AU103AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AU103AA#AC3
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 390487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:18:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP AU103AA :
The long product name of HP AU103AA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AU103AA, 15.6 Privacy Filter
More>>>
HP AU103AA:
The official description of HP AU103AA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- No more need to worry about prying eyes. This unique HP built-to-fit solution ensures confidential business data, personal information and financial records are visible only to the person sat directly in front of the notebook display.
- Narrows down the screen viewing angle without causing image distortion or blurring for the user
- Integrated and custom-fit, there are no sticky tabs, Velcro, or fitting issues to worry about
- Means you can continue to work with confidence at the airport, on the train or in the café

Short summary description HP AU103AA:
This short summary of the HP AU103AA data-sheet is auto-generated and uses the product title and the first six key specs.

HP AU103AA, Black, HP Compaq nc6320 Notebook PC HP EliteBook 8540p Notebook PC HP EliteBook 8540w Mobile...

Long summary description HP AU103AA:
This is an auto-generated long summary of HP AU103AA based on the first three specs of the first five spec groups.

HP AU103AA. Product colour: Black. Compatibility: HP Compaq nc6320 Notebook PC HP EliteBook 8540p Notebook PC HP EliteBook 8540w Mobile...

Design
Product colour
Black
Features
Compatibility
HP Compaq nc6320 Notebook PC HP EliteBook 8540p Notebook PC HP EliteBook 8540w Mobile Workstation HP EliteBook 8560p Notebook PC HP EliteBook 8560w Mobile Workstation HP ProBook 4515s Notebook PC HP ProBook 4520s Notebook PC HP ProBook 4530s Notebook PC HP ProBook 4535s Notebook PC HP ProBook 6540b Notebook PC HP ProBook 6545b Notebook PC HP ProBook 6550b Notebook PC HP ProBook 6555b Notebook PC HP ProBook 6560b Notebook PC
Other features
Screen size compatibility
15.6