location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS EN8400GS/HTP/512M(LP) GeForce 8400 GS GDDR2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EN8400GS/HTP/512M(LP)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90-C1CNB0-J0UAY0KZ
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jul 2019 15:07:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS EN8400GS/HTP/512M(LP) GeForce 8400 GS GDDR2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GeForce 8400 GS GDDR2
  • - 2560 x 1600 pixels 64 bit 800 MHz PCI Express 2.0
  • - HDMI ports quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 10 OpenGL version: 2.0
Long product name ASUS EN8400GS/HTP/512M(LP) GeForce 8400 GS GDDR2 :
The long product name of ASUS EN8400GS/HTP/512M(LP) GeForce 8400 GS GDDR2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EN8400GS/HTP/512M(LP) - GeForce 8400GS, 512 MB, DDR2, 64 bit
More>>>
ASUS EN8400GS/HTP/512M(LP) GeForce 8400 GS GDDR2:
The official description of ASUS EN8400GS/HTP/512M(LP) GeForce 8400 GS GDDR2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EN8400GS/HTP/512M(LP)
- Efficient Cooling Fan: Dissipate the heat quickly.
- HDCP Compliant.
- ASUS Splendid.

Short summary description ASUS EN8400GS/HTP/512M(LP) GeForce 8400 GS GDDR2:
This short summary of the ASUS EN8400GS/HTP/512M(LP) GeForce 8400 GS GDDR2 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS EN8400GS/HTP/512M(LP), GeForce 8400 GS, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN8400GS/HTP/512M(LP) GeForce 8400 GS GDDR2:
This is an auto-generated long summary of ASUS EN8400GS/HTP/512M(LP) GeForce 8400 GS GDDR2 based on the first three specs of the first five spec groups.

ASUS EN8400GS/HTP/512M(LP). Graphics processor: GeForce 8400 GS, Processor frequency: 567 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0. Interface type: PCI Express 2.0. Cooling type: Active

Processor
Graphics processor *
GeForce 8400 GS
Processor frequency *
567 MHz
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR2
Memory bus *
64 bit
Memory clock speed
800 MHz
Ports & interfaces
Interface type *
PCI Express 2.0
HDMI ports quantity *
1
TV-out
Yes
Ports & interfaces
DVI-I ports quantity *
1
VGA (D-Sub) ports quantity
1
DVI ports quantity
1
Performance
DirectX version *
10
Shader model version *
4.0
OpenGL version *
2.0
HDCP
Yes
Design
Cooling type *
Active
Other features
Mac compatibility
No
HDMI
Yes
Brand Image Product code Product Stock Price from
ASUS EAH5450 SILENT/DI/512MD2(LP) GDDR2 ASUS EAH5450 SILENT/DI/512MD2(LP) GDDR2
(show image)
EAH5450/SI/DI/512MD2 EAH5450 SILENT/DI/512MD2(LP) 0.00
(excl. VAT)
0 (incl. VAT)
ASUS EAH5450 SILENT/DI/512MD2 graphics card GDDR2 ASUS EAH5450 SILENT/DI/512MD2 graphics card GDDR2
(show image)
EAH5450 SILENT/DI/512MD2 EAH5450 SILENT/DI/512MD2 0.00
(excl. VAT)
0 (incl. VAT)