location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother CM-1000 typewriter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM-1000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM1000
Category:
Machine with a keyboard and a ribbon to print onto paper.
Typewriters Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138171
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:19:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother CM-1000 typewriter :
The long product name of Brother CM-1000 typewriter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CM1000 Electronic Typewriter
More>>>
Brother CM-1000 typewriter:
The official description of Brother CM-1000 typewriter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A compact but truly professional office typewriter designed to thrive on a busy workload. Offering many of the features found on heavier duty machines making the CM-1000 ideal for the general office.

Features:
-Built in Spell Verification
-Framing Function

Short summary description Brother CM-1000 typewriter:
This short summary of the Brother CM-1000 typewriter data-sheet is auto-generated and uses the product title and the first six key specs.

Brother CM-1000, 500 x 428 x 150 mm, 10 kg, 20 cps

Long summary description Brother CM-1000 typewriter:
This is an auto-generated long summary of Brother CM-1000 typewriter based on the first three specs of the first five spec groups.

Brother CM-1000. Dimensions (WxDxH): 500 x 428 x 150 mm, Weight: 10 kg. Maximum print speed: 20 cps

Technical details
Line spacing
1 mm
Weight & dimensions
Dimensions (WxDxH)
500 x 428 x 150 mm
Weight & dimensions
Weight
10 kg
Printing
Maximum print speed
20 cps