location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DK-22210 label-making tape Black on white

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Continuous Paper Tape
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DK-22210 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5053676824956 show
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 389928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:48:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DK-22210 label-making tape Black on white
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tape type: DK
  • - Print technology: Direct thermal
  • - Brand compatibility: Brother
  • - Label colour: Black on white
  • - Tape width: 2,9 cm
  • - Rolls per pack: 1
Long product name Brother DK-22210 label-making tape Black on white :
The long product name of Brother DK-22210 label-making tape Black on white. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Durable White Paper Tape - Medium Width Tape - 29mm x 30.48m
More>>>
Brother DK-22210 label-making tape Black on white:
The official description of Brother DK-22210 label-making tape Black on white as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DK Continuous Tapes - continuous tapes add flexibility so the label length can be determined by the user.

- for use with QL-1050N/QL-500A/QL-500BS/QL-500BW/QL-500/QL-550/QL-560/QL-560VP/QL-570/QL-700/QL-710W/QL-720NW/QL-580N/QL-650TD/QL-1050/QL-1060N

Short summary description Brother DK-22210 label-making tape Black on white:
This short summary of the Brother DK-22210 label-making tape Black on white data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DK-22210, Black on white, DK, White, Direct thermal, Brother, Brother QL1050, QL1060N, QL500, QL500A, QL550, QL560,QL560VP, QL570, QL580N, QL650TD, QL700,...

Long summary description Brother DK-22210 label-making tape Black on white:
This is an auto-generated long summary of Brother DK-22210 label-making tape Black on white based on the first three specs of the first five spec groups.

Brother DK-22210. Label colour: Black on white, Tape type: DK, Product colour: White. Tape width: 2,9 cm, Tape length: 30,48 m, Package width: 378 mm

Features
Label colour *
Black on white
Rolls per pack
1
Tape type
DK
Product colour
White
Print technology
Direct thermal
Brand compatibility
Brother
Compatibility
Brother QL1050, QL1060N, QL500, QL500A, QL550, QL560,QL560VP, QL570, QL580N, QL650TD, QL700, QL710W, QL720NW
Weight & dimensions
Tape width *
2,9 cm
Tape length
30,48 m
Package width
378 mm
Package depth
516 mm
Package height
157 mm
Package type
Box
Logistics data
Harmonized System (HS) code
48219090
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Österreich 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)