location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pelgrim MWA 120 Motor Integrated Hood Built-under White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pelgrim Check ‘Pelgrim’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MWA 120 Motor Integrated Hood
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MWA120
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Pelgrim’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Pelgrim: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:29:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Pelgrim MWA 120 Motor Integrated Hood Built-under White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-under 600 mm White
  • - Recirculating
  • - 2 bulb(s) Halogen 40 W
More>>>
Short summary description Pelgrim MWA 120 Motor Integrated Hood Built-under White:
This short summary of the Pelgrim MWA 120 Motor Integrated Hood Built-under White data-sheet is auto-generated and uses the product title and the first six key specs.

Pelgrim MWA 120 Motor Integrated Hood, Recirculating, Built-under, White, Rotary, 40 W, 2 bulb(s)

Long summary description Pelgrim MWA 120 Motor Integrated Hood Built-under White:
This is an auto-generated long summary of Pelgrim MWA 120 Motor Integrated Hood Built-under White based on the first three specs of the first five spec groups.

Pelgrim MWA 120 Motor Integrated Hood. Type of extraction: Recirculating. Type: Built-under, Product colour: White, Control type: Rotary. Bulb power: 40 W, Number of bulbs: 2 bulb(s), Bulb type: Halogen. Width: 600 mm, Depth: 275 mm, Height: 440 mm. Power requirements: 230V, 50Hz

Brand Image Product code Product Stock Price from
Pelgrim

Pelgrim MSL600RVS cooker hood Built-under Stainless steel
(show image)
MSL600RVS MSL600RVS 0.00
(excl. VAT)
0 (incl. VAT)
Pelgrim

Pelgrim MWA 100 Motor Canopy Hood Semi built-in (pull out) White
(show image)
MWA100 MWA 100 Motor Canopy Hood 0.00
(excl. VAT)
0 (incl. VAT)