location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Harmony 895 remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Harmony Remote Control 895
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
966193-0914 show
Show alternative article codes used in the online market place
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2019 20:18:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Long product name Logitech Harmony 895 remote control :
The long product name of Logitech Harmony 895 remote control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Harmony® 895 Advanced Universal Remote
More>>>
Logitech Harmony 895 remote control:
The official description of Logitech Harmony 895 remote control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine…controlling all your devices using only one remote--without a direct line of sight to the components! With the Harmony 895 Remote, you can still control your home entertainment while all those unsightly wires and components remain hidden behind cabinet doors or walls.

Logitech's Harmony 895 remote control uses both radio frequency (RF) and infrared (IR) wireless signals to deliver powerful complete control of your home-entertainment system that may be hidden behind cabinets. With a wireless range of up to 100 feet, the Harmony 895 remote sends RF commands to a wireless receiver, which then blasts infrared signals to the components. The Harmony 895 remote makes universal control for home entertainment and advanced lighting systems simple.

- Control your entire home entertainment system with just one button. Effortlessly switch between watching home theater and listening to music, by selecting a single activity button. Colorful icons accompany text on the LCD screen to allow for quick and easy command of home-entertainment equipment and household appliances that may be out of range for a traditional infrared remote.
- Integrate up to 15 devices—including lighting and household appliances.
- Support for Teletext with dedicated buttons
- Save energy! Each time a new activity is selected, the remote establishes the proper state of all of the components needed for the current activity, and turns off the components that are not needed.
- Set it up in a snap with an advanced setup wizard. The online setup also makes it easy to update a remote when upgrading your home-entertainment system. The Harmony setup wizard does the programming, so you don't have to. Just connect your remote to your computer and answer a few questions about how you currently use your home theater. Logitech's patented Smart State Technology® does the rest.
- Don't worry about using up batteries with the rechargeable lithium ion battery. Store the remote on the attractive charging station when not in use.
- Easily view and select. Color display icons and 8 on-screen activity buttons make it easy.
- Effortlessly switch between watching HDTV and listening to music, by selecting a single activity button.

Short summary description Logitech Harmony 895 remote control:
This short summary of the Logitech Harmony 895 remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Harmony Remote Control 895, 30,48 m, Lithium-Ion (Li-Ion), 233,9 x 80 x 299 mm

Long summary description Logitech Harmony 895 remote control:
This is an auto-generated long summary of Logitech Harmony 895 remote control based on the first three specs of the first five spec groups.

Logitech Harmony Remote Control 895. Maximum range: 30,48 m

Performance
Maximum range *
30,48 m
Battery
Battery technology
Lithium-Ion (Li-Ion)
Packaging data
Package dimensions (WxDxH)
233,9 x 80 x 299 mm
System requirements
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:30:22
Uk has collected 6 expert reviews for Logitech Harmony 895 remote control and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
ukgamer.com
Updated:
2011-10-03 23:30:19
Product name:Harmony 895Manufacturer:LogitechPrice:£220Author:Lawrence LatifPublished:8 September 2006Logitechs Harmony 895 is one of those rare breeds, combining high-end functionality with a price that wont leave you gasping for breath. As a univer...
0%
Brand Image Product code Product Stock Price from
Logitech Harmony 675 remote control Logitech Harmony 675 remote control
(show image)
966177-0914 Harmony 675 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Harmony Remote 688 remote control Logitech Harmony Remote 688 remote control
(show image)
966185-0914 Harmony Remote 688 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)