location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTS3019/12 home cinema system 4 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5.1 Home theater HTS3019/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS3019/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581508425
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57032
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HTS3019/12 home cinema system 4 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 W
  • - 60 dB MP3 bit rates: 32 - 256 Kbit/s
  • - 180 - 18000 Hz
Long product name Philips HTS3019/12 home cinema system 4 W :
The long product name of Philips HTS3019/12 home cinema system 4 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Spectacular surround sound with superb clarity
More>>>
Philips HTS3019/12 home cinema system 4 W:
The official description of Philips HTS3019/12 home cinema system 4 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Relax and immerse yourself in movies in your very own living room. Enjoy high quality multi-channel surround sound from USB drives, and from practically any type of disc.

Short summary description Philips HTS3019/12 home cinema system 4 W:
This short summary of the Philips HTS3019/12 home cinema system 4 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTS3019/12, 4 W, 60 dB, 32 - 256 Kbit/s, FM, 150 - 20,000 Hz, 8 Ω

Long summary description Philips HTS3019/12 home cinema system 4 W:
This is an auto-generated long summary of Philips HTS3019/12 home cinema system 4 W based on the first three specs of the first five spec groups.

Philips HTS3019/12. RMS rated power: 4 W, Signal-to-Noise Ratio (SNR): 60 dB, MP3 bit rates: 32 - 256 Kbit/s. Supported radio bands: FM. Center speaker frequency range: 150 - 20,000 Hz, Center speaker impedance: 8 Ω. Satellite speaker frequency range: 150 - 20,000 Hz, Satellite speaker impedance: 4 Ω. Subwoofer type: Passive subwoofer, Subwoofer driver diameter (imperial): 16,5 cm (6.5"), Subwoofer frequency range: 45 - 150 Hz

Audio
RMS rated power *
4 W
Signal-to-Noise Ratio (SNR)
60 dB
MP3 bit rates
32 - 256 Kbit/s
Radio
Supported radio bands
FM
Center speaker
Center speaker frequency range
150 - 20,000 Hz
Center speaker impedance
8 Ω
Satellite speakers
Satellite speaker frequency range
150 - 20,000 Hz
Satellite speaker impedance
4 Ω
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer driver diameter (imperial)
16,5 cm (6.5")
Subwoofer frequency range
45 - 150 Hz
Subwoofer impedance
8 Ω
Power
Power consumption (standby)
1 W
Weight & dimensions
Center speaker dimensions (WxDxH)
100 x 75 x 100 mm
Center speaker weight
0,66 g
Satellite speaker dimensions (WxDxH)
100 x 75 x 100 mm
Subwoofer dimensions (W x D x H)
123 x 369 x 310 mm
Subwoofer weight
3,875 g
Packaging data
Package width
564 mm
Package depth
380 mm
Package height
302 mm
Package weight
11,3 g
Package dimensions (WxDxH)
564 x 380 x 302 mm
Other features
Weight
2,64 g
Surround speaker weight
0,47 g
Image formats supported
JPEG
Center speaker depth
7,5 cm
Center speaker height
10 cm
Center speaker width
10 cm
Centre speaker driver diameter
7,62 cm (3")
Depth
332 mm
Height
55 mm
Satellite speaker driver diameter
7,62 cm (3")
Subwoofer depth
36,9 cm
Subwoofer height
31 cm
Subwoofer width
12,3 cm
Surround speaker depth
7,5 cm
Surround speaker height
10 cm
Surround speaker width
10 cm
Width
360 mm
Set weight
2,64 kg
Set width
36 cm
Technical details
Power
40 W
Frequency range
180 - 18000 Hz