location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite M60-170 43,2 cm (17") 0,5 GB DDR2-SDRAM 80 GB Windows XP Home Edition

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite M60-170
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSM60E-01S01DDU
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:28:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite M60-170 43,2 cm (17") 0,5 GB DDR2-SDRAM 80 GB Windows XP Home Edition
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,73 GHz
  • - 43,2 cm (17") 1440 x 900 pixels
  • - 0,5 GB DDR2-SDRAM
  • - 80 GB DVD Super Multi DL
  • - 3,33 h 75 W
  • - Windows XP Home Edition
More>>>
Short summary description Toshiba Satellite M60-170 43,2 cm (17") 0,5 GB DDR2-SDRAM 80 GB Windows XP Home Edition:
This short summary of the Toshiba Satellite M60-170 43,2 cm (17") 0,5 GB DDR2-SDRAM 80 GB Windows XP Home Edition data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite M60-170, 1,73 GHz, 43,2 cm (17"), 1440 x 900 pixels, 0,5 GB, 80 GB, Windows XP Home Edition

Long summary description Toshiba Satellite M60-170 43,2 cm (17") 0,5 GB DDR2-SDRAM 80 GB Windows XP Home Edition:
This is an auto-generated long summary of Toshiba Satellite M60-170 43,2 cm (17") 0,5 GB DDR2-SDRAM 80 GB Windows XP Home Edition based on the first three specs of the first five spec groups.

Toshiba Satellite M60-170. Processor frequency: 1,73 GHz. Display diagonal: 43,2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows XP Home Edition. Weight: 3,55 kg

Source Testseek summary Average rating
Reviews
Updated:
2013-08-04 13:48:56
Uk has collected 2 expert reviews for Toshiba Satellite M60-170 43.2 cm (17") 0.5 GB DDR2-SDRAM 80 GB Windows XP Home Edition and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2013-08-04 13:48:56
Operating in Europe for more than 30 years, Toshiba has gained wide recognition of late thanks to its high-end range of Qosmio multimedia laptops. Representing a powerful and more affordable entry-level alternative is the Toshiba Satellite M60.Immediat...
Good Good multimedia capability...
Bad Not very advanced...
Bottom line Operating in Europe for more than 30 years, Toshiba has gained wide recognition of late thanks to its high-end range of Qosmio multimedia laptops. Representing a powerful and more affordable entry-level alternative is the Toshiba Satellite M60.Immediat...
80%