location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon iR 1570F + Axis 1650 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iR 1570F + Axis 1650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9573A029-B
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon iR 1570F + Axis 1650 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 600 DPI
  • - A4 15 ppm
  • - Internal memory: 16 MB
Long product name Canon iR 1570F + Axis 1650 2400 x 600 DPI A4 :
The long product name of Canon iR 1570F + Axis 1650 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iR 1570F + Axis 1650
More>>>
Canon iR 1570F + Axis 1650 2400 x 600 DPI A4:
The official description of Canon iR 1570F + Axis 1650 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The space-saving design of the iR 1570F combines a fast digital copier, top quality laser printer and high performance fax in one compact machine, meeting all your communication requirements effortlessly.

Features
- Digital copying, laser printing and faxing
- Laser copy quality (600x600dpi, 1200x600dpi enhanced)
- High print resolution (600x600dpi, 2400x600dpi enhanced)
- Fast 15 ppm output for enhanced productivity
- Optional network printing

No toner supplied with printer from the start.

Further Information

Boost Overall Productivity
Work turnover in a small office or home office can be far more demanding than within larger organisations. You have to get through more business in less time and with fewer staff. That's where the iR 1570F can deliver. Whatever your workload, network printing, copying and faxing is right at hand at a fast 15 pages per minute in one compact unit

Exceptional Print and Copy Quality
You're judged by the quality of your work. While content comes first, presentation is crucially important. To make sure that you benefit from the best looking prints, the iR 1570F has a high resolution of up to 2400 x 600dpi (enhanced). A Text/Photo mode automatically distinguishes between photos and text in the document and adjusts the copy contrast for the finest results. But you don't just get improved quality, you also save money. An efficient toner refill system ensures toner is no longer wasted - and a toner saving mode reduces running costs even further.

Save on Time and Effort
You can make copies and receive a fax all at the same time with the iR 1570F. You also have the benefit of worry-free printing, should paper or toner run out, incoming faxes are safely stored in the large 255-page fax memory. Out going faxes can be scanned at 17 pages per minute whilst a super G3 modem transmits faxes at a fast 3 seconds per page, thus reducing your communication costs considerably. There's also a one-touch speed dial for up to 12 numbers and coded dial for a further 100 numbers.


Optional Network Printing Adds To Overall Productivity
Share laser printing resources with everyone on your network and see overall productivity soar. The iR 1570F can be connected directly to the AXIS 1610 Print Server, providing seamless network printing for all your office computers. Small and simple to install, the AXIS 1610 can be configured and managed using any standard web browser. It allows users to monitor the printer status directly from any connected desktop – and remote monitoring with e-maintenance is also supported.

You Choose Exactly What You Want
The advantage of the iR 1500 series is that you choose the configuration that suits your precise business needs. The iR1510 offers outstanding printing and copying. The iR1530 has an Automatic Document Feeder to speed up larger copying workloads. And the iR 1570F has the additional benefit of fast faxing.

Short summary description Canon iR 1570F + Axis 1650 2400 x 600 DPI A4:
This short summary of the Canon iR 1570F + Axis 1650 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon iR 1570F + Axis 1650, 2400 x 600 DPI, A4, 15 ppm

Long summary description Canon iR 1570F + Axis 1650 2400 x 600 DPI A4:
This is an auto-generated long summary of Canon iR 1570F + Axis 1650 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon iR 1570F + Axis 1650. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 15 ppm

Printing
Colour *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Features
Page description languages *
CAPT
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Performance
Internal memory *
16 MB
Weight & dimensions
Weight
24 kg
Dimensions (WxDxH)
475 x 442 x 384 mm
Other features
Standard media sizes
A4 & A5