location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Naruto: Ninja Council 3 Nintendo DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Naruto: Ninja Council 3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1834140
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0045496468965 show
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2021 17:34:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Naruto: Ninja Council 3 Nintendo DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo DS
  • - Game genre: Action, Adventure
  • - Developer: Aspect Digital Entertainment
  • - ESRB rating: RP (Rating Pending)
More>>>
Short summary description Nintendo Naruto: Ninja Council 3 Nintendo DS:
This short summary of the Nintendo Naruto: Ninja Council 3 Nintendo DS data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Naruto: Ninja Council 3, Nintendo DS, RP (Rating Pending)

Long summary description Nintendo Naruto: Ninja Council 3 Nintendo DS:
This is an auto-generated long summary of Nintendo Naruto: Ninja Council 3 Nintendo DS based on the first three specs of the first five spec groups.

Nintendo Naruto: Ninja Council 3. Platform: Nintendo DS, ESRB rating: RP (Rating Pending), Developer: Aspect Digital Entertainment

Features
Platform *
Nintendo DS
Game genre *
Action, Adventure
Features
Developer *
Aspect Digital Entertainment
ESRB rating *
RP (Rating Pending)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 05:38:14
Uk has collected 11 expert reviews for Nintendo Naruto: Ninja Council 3 Nintendo DS and the average expert rating is 48 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
48%
Source Review comments Score
stuff.co.nz
Updated:
2012-01-25 05:38:14
It seems that pint-sized ninja warrior Naruto is a popular game character at the moment as there are no less than three Naruto games out currently on three different platforms (DS, PS2 and Xbox 360). The first page of Ninja Councils manual trumpets th...
40%
Brand Image Product code Product Stock Price from
Nintendo Harvest Moon: Tree of Tranquility Wii Nintendo Harvest Moon: Tree of Tranquility Wii
(show image)
2126540 Harvest Moon: Tree of Tranquility