location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Datalogic Gryphon GM4130 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Datalogic Check ‘Datalogic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gryphon GM4130
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GM4130-WH-433K2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052178902940
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Datalogic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Datalogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Datalogic Gryphon GM4130 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - Tilt reading angle: -35 - 35°
  • - Standard interfaces: RS-232
  • - Lithium-Ion (Li-Ion) 2100 mAh
Warranty: 3-Year Factory Warranty
Long product name Datalogic Gryphon GM4130 White :
The long product name of Datalogic Gryphon GM4130 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gryphon GM4130, 433 Mhz, Kit, RS232, White (Incl. base station BC4030-WH-433 and cable 90G001070) Not for use in the US
More>>>
Short summary description Datalogic Gryphon GM4130 White:
This short summary of the Datalogic Gryphon GM4130 White data-sheet is auto-generated and uses the product title and the first six key specs.

Datalogic Gryphon GM4130, 630 nm, -35 - 35°, -65 - 65°, -65 - 65°, -1D + GS1 DataBar, -China Post, -GS1 DataBar Expanded Stacked, -GS1 DataBar Stacked, -GS1 DataBar..., RS-232

Long summary description Datalogic Gryphon GM4130 White:
This is an auto-generated long summary of Datalogic Gryphon GM4130 White based on the first three specs of the first five spec groups.

Datalogic Gryphon GM4130. Wavelength: 630 nm, Tilt reading angle: -35 - 35°, Pitch reading angle: -65 - 65°. Standard interfaces: RS-232, Operating frequency: 433.92/910 MHz. Product colour: White. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2100 mAh, Input voltage: 4.75 - 14 V. Weight: 246 g

Brand Image Product code Product Stock Price from
Datalogic

Datalogic Gryphon GM4100 Black
(show image)
GM4100-BK-D433 Gryphon GM4100 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon GM4100 White
(show image)
GM4100-WH-433 Gryphon GM4100 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon GM4130 Black
(show image)
GM4130-BK-433K1 Gryphon GM4130 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon GM4130 White
(show image)
GM4130-WH-433K1 Gryphon GM4130 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon GM4130 Black
(show image)
GM4130-BK-433K2 Gryphon GM4130 0.00
(excl. VAT)
0 (incl. VAT)
Datalogic

Datalogic Gryphon GM4100 Black
(show image)
GM4100-BK-433 Gryphon GM4100 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)