location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Charlotte Dematons Theme Park 1000 pcs Jigsaw puzzle 1000 pc(s) Art

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jumbo Check ‘Jumbo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Charlotte Dematons
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Theme Park 1000 pieces
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17326 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710126173268
Category:
Picture printed on cardboard or wood and cut into various pieces of different shapes that have to be fitted together.
Puzzles Check ‘Jumbo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jumbo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Charlotte Dematons Theme Park 1000 pcs Jigsaw puzzle 1000 pc(s) Art
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Jigsaw puzzle
  • - Art
  • - Adult
  • - Any gender
  • - Recommended age (min): 12 yr(s)
  • - Material: Cardboard
  • - 1000 pc(s)
Long product name Charlotte Dematons Theme Park 1000 pcs Jigsaw puzzle 1000 pc(s) Art :
The long product name of Charlotte Dematons Theme Park 1000 pcs Jigsaw puzzle 1000 pc(s) Art. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Charlotte Dematons Theme Park 1000 pieces, 68 x 49 cm, 12+
More>>>
Charlotte Dematons Theme Park 1000 pcs Jigsaw puzzle 1000 pc(s) Art:
The official description of Charlotte Dematons Theme Park 1000 pcs Jigsaw puzzle 1000 pc(s) Art as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

There’s so much to see in the Netherlands, it’s almost impossible to study all the details without a magnifying glass. For this reason, and especially because it’s so absolutely beautiful, Jumbo has released this puzzle by Charlotte Dematons. The illustration comes from her highly acclaimed book ‘Holland’, which earned her the Silver Pen literary award in 2013. Marvel at the details of this Theme park puzzle!

Short summary description Charlotte Dematons Theme Park 1000 pcs Jigsaw puzzle 1000 pc(s) Art:
This short summary of the Charlotte Dematons Theme Park 1000 pcs Jigsaw puzzle 1000 pc(s) Art data-sheet is auto-generated and uses the product title and the first six key specs.

Charlotte Dematons Theme Park 1000 pcs, 1000 pc(s), Art, 12 yr(s)

Long summary description Charlotte Dematons Theme Park 1000 pcs Jigsaw puzzle 1000 pc(s) Art:
This is an auto-generated long summary of Charlotte Dematons Theme Park 1000 pcs Jigsaw puzzle 1000 pc(s) Art based on the first three specs of the first five spec groups.

Charlotte Dematons Theme Park 1000 pcs. Number of puzzle pieces: 1000 pc(s). Genre: Art, Recommended age (min): 12 yr(s). Width: 680 mm, Height: 490 mm

Features
Product type *
Jigsaw puzzle
Genre *
Art
Recommended age group *
Adult
Suggested gender *
Any gender
Recommended age (min) *
12 yr(s)
Recyclable
No
Material
Cardboard
Languages
German, Dutch, English, French
QR code
No
Country of origin
Netherlands
Release date (DD/MM/YYYY)
24,11,2014
Weight & dimensions
Width
680 mm
Height
490 mm
Packaging data
Package type
Box
Package width
370 mm
Package depth
70 mm
Package height
270 mm
Package weight
790 g
Package volume
6993 cm³
Packaging content
Number of puzzles *
1
Number of puzzle pieces *
1000 pc(s)
Safety warning
Not for children 0-3 years
Yes
Logistics data
Pallet width
100 cm
Pallet length
120 cm
Pallet height
2 m
Pallet weight
252000 kg
Number of cartons per pallet
25 pc(s)
Number of cartons per pallet layer
5 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
300 pc(s)
Quantity per master (outer) case
12 pc(s)
Master (outer) case width
370 mm
Master (outer) case length
554 mm
Master (outer) case height
390 mm
Master (outer) case weight
10,1 kg
Master (outer) case tare weight
144 g
Master (outer) case volume
79942,2 cm³