location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1128MFP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
012JN3EU
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 28 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB
  • - 18 kg
Long product name KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi :
The long product name of KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS-1128MFP, 28ppm, 1200x1200dpi, 256MB, 220-240V, 494W, 18kg, USB 2.0, FastEthernet
More>>>
KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi:
The official description of KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FS-1128MFP
Compact multifunctionals you can rely on:

- Up to 28 pages per minute in A4;
- Time to first copy 6.9 seconds or less;
- High resolution of 1,200 dpi;
- Standard print, scan and fax functionality;
- Standard duplex unit for cost-saving double-sided printing;
- Standard reverse automatic document processor;
- Up to 2 optional paper feeders for up to 800 sheets;
- Very compact and user-friendly design;
- Exceptionally low printing costs.

Short summary description KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi:
This short summary of the KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -1128MFP, Laser, 1200 x 1200 DPI, Mono copying, Mono scanning, Mono faxing, A4

Long summary description KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi:
This is an auto-generated long summary of KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi based on the first three specs of the first five spec groups.

KYOCERA FS -1128MFP. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Warm-up time
15 s
Time to first page (black, normal)
6 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Time to first copy (black, normal)
6,9 s
Scanning
Scanning *
Mono scanning
Image formats supported
JPG
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Features
Maximum duty cycle *
20000 pages per month
Digital sender
No
Input & output capacity
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
800 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Non-ISO print media sizes
Folio
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Sound pressure level (printing)
52 dB
Sound pressure level (copying)
52 dB
Sound power level (standby)
30 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
494 W
Power consumption (standby)
91 W
Certificates
Certification
TÜV/GS, CE
Weight & dimensions
Weight
18 kg
Other features
Dimensions (WxDxH)
494 x 430 x 448 mm
Network ready
Yes
Power requirements
220 - 240
Maximum internal memory
0,768 GB
Compatible operating systems
Windows 2000/XP/Server2003/Vista/7/Server2008, Mac OS X10.2 +, Unix, Linux
Emulations
PCL 6, PCL 5e, Postscript 3 KPDL3, IBM Proprinter X24, EPSON LQ 850, DIABLO630, PRESCRIBE, PDF, XPS
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:36:03
Uk has collected 4 expert reviews for KYOCERA FS -1128MFP Laser A4 1200 x 1200 DPI 28 ppm Wi-Fi and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
itreviews.com
Updated:
2011-08-01 21:36:03
This machine shows its heritage in the photocopier market and produces quick, clean copies for most small business needs. Its duplex scan and print facilities and its well-designed control panel make it a versatile machine for scanning and copying, as...
0%
trustedreviews.com
Updated:
2011-08-01 21:36:03
The dividing line between multifunction printers and photocopiers gets finer and finer and Kyocera Mita's FS-1128MFP is designed to sell through the photocopier channel, even though it has both USB and network computer connections. It also has a good rang...
90%