location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay Monitor curvo EliteDisplayS340c de 34 pulgadas computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monitor curvo EliteDisplayS340c de 34 pulgadas
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V4G46AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894968791 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 546616
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2020
Product end of life date
Bullet Points HP EliteDisplay Monitor curvo EliteDisplayS340c de 34 pulgadas computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get an ultra-slim, 86.36 cm (34”) diagonal QHD curved display with a barely there three-sided micro edge that’ll become the star attraction on any desk.
  • - Collaborate in crystal-clear sound and video with Skype for Business® certification, a pop-up webcam, microphone, conferencing hotkeys, and expertly-tuned Audio by Bang & Olufsen.
  • - Say hello to simple, secure logins within an integrated pop-up webcam with IR that recognizes your face and automatically logs you in through Windows Hello on your Windows 10 PC.
  • - Drive power[1] to and get video from your HP Elite desktop, notebook, convertible or mobile device with just one USB-C™ connection at the display.
Long product name HP EliteDisplay Monitor curvo EliteDisplayS340c de 34 pulgadas computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD Silver :
The long product name of HP EliteDisplay Monitor curvo EliteDisplayS340c de 34 pulgadas computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

34", Wide Quad HD 3440 x 1440, 21:9, 300cd/m²
More>>>
HP EliteDisplay Monitor curvo EliteDisplayS340c de 34 pulgadas computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD Silver:
The official description of HP EliteDisplay Monitor curvo EliteDisplayS340c de 34 pulgadas computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Follow the curve to breathtaking collaboration
Master every task and take collaboration beyond the everyday with HP’s first Skype for Business® certified curved display, the HP EliteDisplay S340c. Juggle online meetings, presentations, and spreadsheets in extra-wide QHD. Conference in style with a pop-up webcam, mic, and Audio by Bang & Olufsen.

Short summary description HP EliteDisplay Monitor curvo EliteDisplayS340c de 34 pulgadas computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD Silver:
This short summary of the HP EliteDisplay Monitor curvo EliteDisplayS340c de 34 pulgadas computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay Monitor curvo EliteDisplayS340c de 34 pulgadas, 86,4 cm (34"), 3440 x 1440 pixels, Quad HD, LED, 6 ms, Silver

Long summary description HP EliteDisplay Monitor curvo EliteDisplayS340c de 34 pulgadas computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD Silver:
This is an auto-generated long summary of HP EliteDisplay Monitor curvo EliteDisplayS340c de 34 pulgadas computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD Silver based on the first three specs of the first five spec groups.

HP EliteDisplay Monitor curvo EliteDisplayS340c de 34 pulgadas. Display diagonal: 86,4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: Quad HD. Display: LED. Display surface: Matt, Response time: 6 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Silver

Cue the big oohs and ahs
Cue the big oohs and ahs

Get an ultra-slim QHD display that’ll be the star attraction on any desk. Unrivaled across HP business displays, its extraordinary 86.36 cm (34”) diagonal curved screen, 21:9 aspect ratio, and three-sided micro edge make the most of all available screen space.

Pilot the perfect conference

Collaborate in crystal-clear sound and video with HP’s best conferencing display yet. It’s Skype for Business® certified and has a pop-up webcam, conferencing hotkeys, microphone, dual speakers, and expertly-tuned Audio by Bang & Olufsen.

Sign in with your smile

Say hello to simple, secure logins when you connect the display to your Windows 10 PC with Windows Hello. An integrated pop-up webcam with IR recognizes your face and automatically logs you in through facial recognition, no manual password required!

USB-C™ your way to complete PC productivity
USB-C™ your way to complete PC productivity

Drive power[1] to and get video from your HP Elite desktop, notebook, convertible or mobile device with just one USB-C™ connection at the display.

Legacy and current connectivity
Legacy and current connectivity

Connect with the latest and greatest peripherals and your trustiest longtime companions with DisplayPort™ 1.2 and HDMI video support and two downstream and one upstream USB 3.0 for data, on top of USB-C™ for video and power.

Smart security

Open and close the pop-up webcam with just one touch so it’s only sending video when you want it to be; deter theft with HP Display Assistant’s user-designated PIN.

Get comfortable

Use the adjustable tilt to find your comfort zone, or take the display completely off the desk and mount on a wall with the included VESA mounting bracket.[2]

Click-or-call support

Rest assured that your IT investment is supported by a three-year standard limited warranty. To extend your protection, select an optional HP Care service.[3]

Display
Display diagonal *
86,4 cm (34")
Display resolution *
3440 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
21:9
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
6 ms
Display surface
Matt
Screen shape *
Curved
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 3440 x 1440
Aspect ratio
21:9
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
5000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
Multimedia
RMS rated power
21 W
Built-in speaker(s) *
Yes
Built-in camera *
Yes
Design
Market positioning *
Business
Product colour *
Silver
Ports & interfaces
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Ports & interfaces
USB Type-A downstream ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
1
Ergonomics
Cable lock slot *
No
Plug and Play
Yes
Power
Power consumption (typical) *
70 W
Power consumption (standby) *
0,5 W
Power consumption (max)
185 W
AC input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
809,8 mm
Depth (with stand)
198,2 mm
Height (with stand)
476,5 mm
Weight (with stand)
11,1 kg
Width (without stand)
809,8 mm
Depth (without stand)
102,4 mm
Height (without stand)
395,3 mm
Weight (without stand)
7,66 kg
Packaging content
Cables included
AC, DisplayPort, HDMI, USB, USB Type-C
Other features
Country of origin
China
Display
LED
TV tuner integrated
No
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2018-01-17 01:35:58
Uk has collected 5 expert reviews for HP EliteDisplay Monitor curvo EliteDisplayS340c de 34 pulgadas computer monitor 86.4 cm (34") 3440 x 1440 pixels Quad HD Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United Arab Emirates 1 distributor(s)
Switzerland 1 distributor(s)
Disclaimer HP EliteDisplay Monitor curvo EliteDisplayS340c de 34 pulgadas computer monitor 86,4 cm (34") 3440 x 1440 pixels Quad HD Silver:
Disclaimer

[1] Up to 60 Watts. Refer to Power Output in product QuickSpecs for exact specifications, PC must be compatible with the monitor's power output.
[2] Included bracket replaces mount stand and includes VESA pattern. Mounting hardware sold separately.
[3] Sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP Services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.