HP logo

HP LaserJet Color CM6049f Laser 40 ppm

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92230
Info modified on:
01 Dec 2023, 10:39:55
End of life date:
01 Jun 2011
Warranty:
90 days, parts only.and support options vary by product, country and local legal requirements.
Long product name HP LaserJet Color CM6049f Laser 40 ppm:

HP Color LaserJet CM6049f Multifunction Printer

HP LaserJet Color CM6049f Laser 40 ppm:

Ideal for workgroups (of 6 to 15 users) and departmental environments (up to 20 users) within large and medium enterprise managed office environments who need print, copy, scan, fax and digital sending functionality, up to A3 format as well as high quality colour capabilities to produce a range of internal and external business communications.

Features

- Be more productive with print, copy, fax and digital sending; and print and copy speeds of up to 31 ppm and 41 ppm in colour and black (A4). Handle documents quickly with an 835 MHz microprocessor and 768 MB memory.

- Exceptionally easy to use and manage with an intuitive design and touch screen control panel. Cut costs and save time with HP Web Jetdadmin fleet management software. Extend your MFP’s capabilities and streamline workflows with advanced solutions.

- Create high quality documents in-house with HP ImageRet 4800. Get exceptional line acuity with up to 1200x600 dpi, superior colour accuracy with support for colour matching standards and produce reliable, high gloss colour with HP ColorSphere toner.

Short summary description HP LaserJet Color CM6049f Laser 40 ppm:

HP LaserJet Color CM6049f, Laser, Colour printing, Mono copying, Colour scanning, Colour faxing

Long summary description HP LaserJet Color CM6049f Laser 40 ppm:

HP LaserJet Color CM6049f. Print technology: Laser, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 41, 40. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Colour faxing

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.