location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP8500 photo printer Inkjet 4800 x 2400 DPI A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP8500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9325A011
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2023 13:18:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA iP8500 photo printer Inkjet 4800 x 2400 DPI A4 (210 x 297 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 2400 DPI A4 (210 x 297 mm)
  • - Inkjet
  • - USB port
Long product name Canon PIXMA iP8500 photo printer Inkjet 4800 x 2400 DPI A4 (210 x 297 mm) :
The long product name of Canon PIXMA iP8500 photo printer Inkjet 4800 x 2400 DPI A4 (210 x 297 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16/12 ppm, 4800 x 2400 dpi, USB 2.0
More>>>
Canon PIXMA iP8500 photo printer Inkjet 4800 x 2400 DPI A4 (210 x 297 mm):
The official description of Canon PIXMA iP8500 photo printer Inkjet 4800 x 2400 DPI A4 (210 x 297 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

8-color printing for professional results. The PIXMA? iP8500 Photo Printer features the Canon 8-color ChromaPLUS ink system for richer, more true-to-life color reproduction that will satisfy even the most demanding photographer. Its addition of red and green ink tanks expands the color spectrum to a level achieved only by professional printers and the difference is vividly clear. Plus, Canon Full-photolithography Inkjet Nozzle Engineering (FINE) uses a high-performance print head with an amazing 6,144 nozzles, ejecting precise, consistent droplets as small as 2 picoliters. The result? Richer images with improved brilliancy rivaling that of positive film. Your images will come to life as never before. This feature-rich printer even lets you print without a computer: simply connect any PictBridge compatible digital camera or DV camcorder, and print! You can also produce edge-to-edge true borderless photos in 4" x 6", 5" x 7" and 8.5" x 11" in. sizes, with the look and feel of traditional photographs. How fast? Thanks to those 6,144 nozzles, a 4" x 6" borderless print takes approximately 21 seconds. Plus its USB Hi-Speed interface enables fast data transfers from your computer, reducing total print time. Canon Think Tank System?.This unique system, with its eight individual ink tanks, lets you replace only the color that runs out, rather than an entire cartridge containing unused ink. Plus, a unique low-ink sensor alerts you when ink levels are low, so you are prepared to just drop in a new tank as needed. Bottom line: more efficient printing with lower costs. Advanced paper handling. With a dual paper path, you can print 2 sided or just keep photo paper stored in one tray and plain paper in another. You're always ready to print - no paper switching required.

Short summary description Canon PIXMA iP8500 photo printer Inkjet 4800 x 2400 DPI A4 (210 x 297 mm):
This short summary of the Canon PIXMA iP8500 photo printer Inkjet 4800 x 2400 DPI A4 (210 x 297 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA iP8500, Inkjet, 4800 x 2400 DPI, A4 (210 x 297 mm), Direct printing, Black, Silver

Long summary description Canon PIXMA iP8500 photo printer Inkjet 4800 x 2400 DPI A4 (210 x 297 mm):
This is an auto-generated long summary of Canon PIXMA iP8500 photo printer Inkjet 4800 x 2400 DPI A4 (210 x 297 mm) based on the first three specs of the first five spec groups.

Canon PIXMA iP8500. Print technology: Inkjet, Maximum resolution: 4800 x 2400 DPI. Maximum print size: A4 (210 x 297 mm). Direct printing. Product colour: Black, Silver

Printing
Print technology *
Inkjet
Maximum resolution *
4800 x 2400 DPI
Print speed (black, draft quality, A4/US Letter)
16 ppm
Print speed (colour, draft quality, A4/US Letter)
12 ppm
Features
Market positioning *
Home & office
Product colour *
Black, Silver
Built-in display
No
Paper handling
Maximum print size *
A4 (210 x 297 mm)
Photo paper sizes (imperial)
4x6, 5x7"
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
36 dB
Power
Power source *
AC
AC input voltage
120 V
AC input frequency
60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
452 mm
Depth
292 mm
Height
170 mm
Weight
6,99 kg