Cisco logo

Cisco Meraki MS250-48FP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54698
Info modified on:
09 Mar 2024, 14:04:25
Long product name Cisco Meraki MS250-48FP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey:

Meraki Switches provide performance, true zero-touch cloud provisioning, network visibility, and remote troubleshooting to deployments of any size

Short summary description Cisco Meraki MS250-48FP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey:

Cisco Meraki MS250-48FP, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description Cisco Meraki MS250-48FP Managed L3 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Grey:

Cisco Meraki MS250-48FP. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 32000 entries, Switching capacity: 172 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1ad, IEEE 802.1p, IEEE 802.1w. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.