location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Brio webcam 13 MP 4096 x 2160 pixels USB 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BRIO ULTRA HD PRO BUSINESS WEBCAM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
960-001106 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206068100
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 750177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Logitech Brio webcam 13 MP 4096 x 2160 pixels USB 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Spectacular video quality: Streams video with superb resolution, frame rate, colour and detail, including autofocus and 5x HD zoom. It supports multiple resolutions up to 4K Ultra HD at 30 fps
  • - Adjustable field of view: Choose from three dFOV presets to perfectly frame your video. Frame an ideal head and shoulders view with 65° diagonal, and more of the room with 78° or 90° diagonal
  • - Look great in any light: RightLight 3 and HDR technology automatically adjusts exposure and contrast to compensate for glare and backlighting
  • - Sound great in any environment: Features dual integrated omnidirectional mics with noise-cancelling technology. Captures audio clearly from up to one metre away without amplifying background noise
  • - Windows Hello certified: Powered by both optical and infrared sensors, BRIO delivers fast and secure facial recognition for Windows Hello. Simply look into BRIO’s lens for Windows 10 login
  • - Make it your own: The Logi Tune Desktop app simplifies personal device control with zoom in/out, colour presets, colour adjustments, set manual focus, and easy firmware updates.
Warranty: 3 years
Long product name Logitech Brio webcam 13 MP 4096 x 2160 pixels USB 3.2 Gen 1 (3.1 Gen 1) Black :
The long product name of Logitech Brio webcam 13 MP 4096 x 2160 pixels USB 3.2 Gen 1 (3.1 Gen 1) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BRIO ULTRA HD PRO BUSINESS WEBCAM
More>>>
Logitech Brio webcam 13 MP 4096 x 2160 pixels USB 3.2 Gen 1 (3.1 Gen 1) Black:
The official description of Logitech Brio webcam 13 MP 4096 x 2160 pixels USB 3.2 Gen 1 (3.1 Gen 1) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brio is our top-of-the-line business webcam. Certified for business and packed with advanced technology, Brio is the best in Logitech’s definitive lineup of business
webcams.

Stream crystal-clear video with superb resolution, beautiful color and high frame rates up to 90 fps. Video features include a proprietary 4K Ultra HD sensor, autofocus, adjustable field of view, 5x HD zoom, HDR, and a next-level video breakthrough: RightLight™ 3.

Brio ensures conversations sound professional with dual integrated omnidirectional noise-canceling mics that clearly capture voices up to one meter away without amplifying background sounds.

Brio is certified for Microsoft Teams and Skype for Business, works with Cortana® and delivers secure facial recognition for Windows Hello. Certifications and compatibility with other popular applications include BlueJeans, Broadsoft, Cisco Jabber™, Fuze, Lifesize Cloud, Vidyo, and Zoom.

Brio supports multiple connection types, including USB 2.0 Type A and USB 3.0 Type A and C connections.

Short summary description Logitech Brio webcam 13 MP 4096 x 2160 pixels USB 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Logitech Brio webcam 13 MP 4096 x 2160 pixels USB 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Brio, 13 MP, 4096 x 2160 pixels, Full HD, 90 fps, 1280x720@30fps, 1280x720@60fps, 1920x1080@30fps, 1920x1080@60fps, 720p, 1080p, 2160p

Long summary description Logitech Brio webcam 13 MP 4096 x 2160 pixels USB 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Logitech Brio webcam 13 MP 4096 x 2160 pixels USB 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.

Logitech Brio. Megapixel: 13 MP, Maximum video resolution: 4096 x 2160 pixels, Camera HD type: Full HD. Interface: USB 3.2 Gen 1 (3.1 Gen 1), Product colour: Black, Mounting type: Clip/Stand. Windows operating systems supported: Windows 10, Windows 11, Windows 8, Windows 8.1, Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High..., Other operating systems supported: ChromeOS. Width: 102 mm, Depth: 27 mm, Height: 27 mm. Package width: 80 mm, Package depth: 136 mm, Package height: 136 mm

LOOK GREAT IN ANY LIGHT

Now you can use your video conferencing, streaming, and video recording applications in any lighting condition – and always look your best. Whether in low light or bright sunshine, Logitech BRIO with RightLight ™ 3 and high dynamic range (HDR) technology adjusts to highlight the most important subject: you.

SECURITY MEETS CONVENIENCE
SECURITY MEETS CONVENIENCE

Powered by both optical and infrared sensors, BRIO delivers fast and secure facial recognition for Windows Hello. No need to type a password for Windows 10: simply look into BRIO’s lens to login.

Performance
Megapixel *
13 MP
Maximum video resolution *
4096 x 2160 pixels
Maximum frame rate
90 fps
Camera HD type *
Full HD
Resolution at capture speed
1280x720@30fps, 1280x720@60fps, 1920x1080@30fps, 1920x1080@60fps
Supported video modes
720p, 1080p, 2160p
Auto focus
Yes
Zoom capability
Yes
Digital zoom
5x
Face tracking *
Yes
Noise reduction
Yes
Diagonal field of view
90°
Adjustable field of view
Yes
Field of view modes quantity
3
Design
Built-in microphone *
Yes
Number of microphones
2
Microphone direction type
Omnidirectional
Microphone pick-up range
1,22 m
Interface *
USB 3.2 Gen 1 (3.1 Gen 1)
Product colour *
Black
Mounting type *
Clip/Stand
Lens material
Glass
Built-in flash *
No
Cable length
2,2 m
Tripod mounting supported
Yes
Tripod thread
1/4"
Software
Windows operating systems supported
Windows 10, Windows 11, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Other operating systems supported
ChromeOS
Weight & dimensions
Width
102 mm
Depth
27 mm
Height
27 mm
Weight
63 g
Weight (with stand)
107 g
Clamp dimensions (W x D x H)
36 x 63 x 19 mm
Packaging data
Quantity
1
Package width
80 mm
Package depth
136 mm
Package height
136 mm
Package weight
368,8 g
Packaging content
Cables included
USB Type C
LCD clamp
Yes
Carrying case
Yes
Logistics data
Harmonized System (HS) code
85258900
Master (outer) case width
149 mm
Master (outer) case length
338 mm
Master (outer) case height
153 mm
Master (outer) case weight
1,67 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-02-10 02:41:36
Uk has collected 29 expert reviews for Logitech BRIO ULTRA HD PRO BUSINESS WEBCAM and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
gadgetguy.com.au
Updated:
2018-02-10 02:41:26
For years I've been using a Logitech C910 webcam. It took its place atop my then desktop computer's then monitor back in 2011, replacing a series of less than satisfactory webcams from single-product companies which have long since disappeared.I'm thinkin...
Good Supports Windows Hello facial recognition, easy installation, quality picture, future proof...
Bad Couldn't get background replacement to work on other apps...
Bottom line Is 4K needed today? Not really. The main advantage of this camera for today is the Windows Hello support. But if you're buying a webcam today, why not think about tomorrow as well? After all, my old Logitech webcam is still running perfectly after six yea...
86%
pcworld.co.nz
Updated:
2018-02-10 02:41:26
IDGTo understand just how far webcams have come since the stuttering, pixelated video streams of yore, look no further than the Logitech Brio 4K Pro. With support for 4K recording, high dynamic range, and 5X zoom, it offers a level of video quality that...
Bottom line There's no question Logitech Brio 4K Pro Webcam offers unparalleled picture and video quality. The issue is that Ultra HD has yet to make the kind of dent in the computer market that it has in home entertainment. As far as PCs are concerned, 1080p is stil...
0%
goodgearguide.com.au
Updated:
2018-02-10 02:41:26
IDGTo understand just how far webcams have come since the stuttering, pixelated video streams of yore, look no further than the Logitech Brio 4K Pro. With support for 4K recording, high dynamic range, and 5X zoom, it offers a level of video quality that...
Bottom line There's no question Logitech Brio 4K Pro Webcam offers unparalleled picture and video quality. The issue is that Ultra HD has yet to make the kind of dent in the computer market that it has in home entertainment. As far as PCs are concerned, 1080p is stil...
0%
techguide.com.au
Updated:
2018-02-10 02:41:29
We're now living in a 4K world – our content, our TVs, our computers and even some mobile devices have ultra-high definition screens and now Logitech has released a 4K webcam called BRIO.The device can sit on top of a monitor or laptop or also positioned...
Good Easy set-up, 4K quality, excellent picture quality...
Bad Can't record in 4K...
Bottom line The Logitech BRIO sets a new standard for webcams and brings it into the growing world of 4K so your video chats can look better than ever.User Rating Be the first one! Related PostsPanasonic Lumix G85 digital camera review – ticking almost all the boxes...
80%
Digitaltrends.com
Updated:
2018-02-10 02:41:32
With the rapid rise in streaming, YouTube content, and active vloggers, webcams have quickly gone from rarely-used peripheral to elegant all-in-one solution. Logitech's Brio 4K webcam is the next obvious step in that evolution, with a massive pixel count...
Good Sharp images, Infrared depth-sensing, Background replacement, Plug and play support...
Bad Barebones internal software, Tinny microphone, Few programs capture in 4K...
Bottom line No, at least not this early in the 4K webcam lifecycle. There are few high-end webcam options on the market, and the best cap out at 1080p. If, for whatever specific reason, you need the extra resolution, the Brio won't disappoint. Yet for most users, tho...
60%
itwire.com
Updated:
2019-12-04 16:52:32
The designers of Logitech's new Brio 4K Ultra HD web camera, which is packed with features, joke that they set out to create the “Tesla of Webcams”. They appear to have succeeded, as the device leaves standard webcams for dead.At $379.95, its main use wil...
0%
hipsterpixel.co
Updated:
2020-08-22 22:59:49
With all of the remote worker jobs that are popping everywhere from LinkedIn to Medium with a bunch of tips and tricks and best practices to empower remote workers. One constant is found across all of these articles is the use of video for coworkers to bo...
Good Image Quality, Recording Settings (zoom, framerate, resolution), Long USB-C Cable, Privacy flap...
Bad Expensive, but often on sale...
Bottom line The Brio Ultra HD Pro webcam from Logitech is a great addition, not only for remote workers that want to step up their game with regards to the video quality they project to their peers or for the streamer that wants to increase the quality of his setup w...
90%
itwire.com
Updated:
2020-08-22 22:59:51
The easiest way to add Windows Hello facial recognition and login to a Windows 10 device is to use Logitech's Brio Pro, 4K, HDR webcam – the “Tesla of Webcams”The designers of Logitech's Brio 4K Ultra HD web camera, which is packed with features, joke tha...
Bottom line 4K video is still a long way off due to supposedly being four times the file size. Most webcams are 720p and only a few MP.Logitech Brio 4K Pro Webcam offers unparalleled picture and video quality for a webcam. I would buy it for Windows Hello alone to up...
0%
v3.co.uk
Updated:
2020-08-22 22:59:54
LOGITECH BRIO£199www.logitech.comSpecs: 5x Digital Zoom - up to 4096 x 2160 pixels @ 30 fps - up to 90 fps at 720p - infrared - privacy shutter - tripod - carrying bag - RightLight 3 - Background replacement - Windows Hello - USB 2.0, 3.0, or USB-C - Auto...
0%
Country Distributor
Nederland 7 distributor(s)
United Kingdom 11 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)
Disclaimer Logitech Brio webcam 13 MP 4096 x 2160 pixels USB 3.2 Gen 1 (3.1 Gen 1) Black:
Disclaimer

© 2021 Logitech. Logitech, Logi and their logos are trademarks or registered trademarks of Logitech Europe S.A. or its affiliates in the U.S. and/or other countries.