location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 580-AEUU QWERTY UK English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
580-AEUU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KBK15M-BK-UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063746019
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 580-AEUU QWERTY UK English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - QWERTY UK English
  • - Touchpad
  • - Brand compatibility: DELL
  • - Black
Long product name DELL 580-AEUU QWERTY UK English Black :
The long product name of DELL 580-AEUU QWERTY UK English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dell Latitude 11 Slim Keyboard - UK (QWERTY)
More>>>
DELL 580-AEUU QWERTY UK English Black:
The official description of DELL 580-AEUU QWERTY UK English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy a laptop typing experience on your tablet with the Dell Latitude 11 Slim Keyboard. Custom-built for your Latitude 11 5000 Series 2-in-1, the Slim Keyboard is the perfect travel companion for your busy lifestyle. The full-sized, well-spaced keys create a natural typing environment and are backlit for effortless typing, day or night. With a super-thin, lightweight design, the Keyboard allows you to travel light while still protecting your screen from scratches or damage. With the magnetic connection, you can simply snap your tablet into the folio for easy transitions while you’re out and about. The Keyboard features a built-in hinged kickstand which you can adjust to multiple viewing angles up to 150 degrees for added comfort.

Increase productivity on-the-go
Snap your tablet into the Dell Latitude 11 Slim Keyboard and enjoy an effortless laptop typing experience on-the-go. Custom built for your Latitude 11 5000 Series 2-in-1, the Dell Latitude Slim Keyboard is a keyboard, protective cover, and stand. With well-spaced, backlit keys, the keyboard creates a comfortable working area for you whether you're typing up notes in a meeting or surfing the web in a café.

Effortless typing with well-spaced, backlit keys
The Latitude 11 Slim Keyboard features a full-sized keyboard so you can type naturally. With well spaced, backlit keys you can type in any environment, day or night. A high precision gesture touch pad gives you full control over the cursor for easy navigation.

Multi-angle viewing for added comfort
Adjust the built-in kickstand on your Keyboard to raise your tablet up to the perfect viewing angle for you. With the flexibility to adjust the angle up to 150 degrees you can personalize your workspace for increased comfort.

Easy snap-on connection
Whether you're on your way to the next meeting or typing up notes in a café, with the magnetic connection you can snap your tablet into the Slim Keyboard with ease for quick transitions. When you're ready to head out, simply fold up your Keyboard to protect the screen from scratches.

Super-thin, lightweight design
Lightweight, yet durable, the Slim Keyboard features an innovative super-thin design and folds up for added protection so you don't have to worry about scratches or damage while you're out and about. The Keyboard also features a pen holder where you can dock your Dell Active Pen for safe storage on-the-go.

Short summary description DELL 580-AEUU QWERTY UK English Black:
This short summary of the DELL 580-AEUU QWERTY UK English Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 580-AEUU, QWERTY, UK English, Touchpad, DELL, Latitude 11, Black

Long summary description DELL 580-AEUU QWERTY UK English Black:
This is an auto-generated long summary of DELL 580-AEUU QWERTY UK English Black based on the first three specs of the first five spec groups.

DELL 580-AEUU. Keyboard layout: QWERTY, Keyboard language: UK English, Pointing device: Touchpad. Brand compatibility: DELL, Compatibility: Latitude 11, Product colour: Black. Windows operating systems supported: Windows 10 Home, Windows 10 Pro, Windows 8.1

Keyboard
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Performance
Brand compatibility *
DELL
Compatibility *
Latitude 11
Product colour *
Black
Performance
Fingerprint reader
No
Cover *
No
USB hub
No
Backlight *
No
System requirements
Windows operating systems supported
Windows 10 Home, Windows 10 Pro, Windows 8.1
Other features
Cable lock slot
No
Country Distributor
United Kingdom 1 distributor(s)