location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 68045 beach tent Blue, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Secura Beach Tent
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68045
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138922509
Category:
Beach tent is a prominent stuff to carry along for an extended recreation at the beach. These tents are similar to other standard tents. A toddler beach tent acts as a sunshade and provides a special shady spot. It protects by from over exposure to sun and heat. Other than beach, you can also use tents at your backyard.
Beach Tents Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:56:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 68045 beach tent Blue, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Interior material: Polyester
  • - 120 g/m²
  • - Blue, Grey
  • - 1,04 kg
Long product name Bestway 68045 beach tent Blue, Grey :
The long product name of Bestway 68045 beach tent Blue, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Secura Beach Tent
More>>>
Bestway 68045 beach tent Blue, Grey:
The official description of Bestway 68045 beach tent Blue, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SECURA BEACH TENT
- Fits 2 adults, 1 layer
- Fabric: 170T polyester PA300mm silver coated
- UPF40+
- Ground protection: 120G/M2 PE
- Product unit weight: 1.3 kg (2.9 Lb)
- Sets up in seconds
Contents: One tent, one carry bag

Short summary description Bestway 68045 beach tent Blue, Grey:
This short summary of the Bestway 68045 beach tent Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 68045, 120 g/m², Polyester, Blue, Grey

Long summary description Bestway 68045 beach tent Blue, Grey:
This is an auto-generated long summary of Bestway 68045 beach tent Blue, Grey based on the first three specs of the first five spec groups.

Bestway 68045. Product colour: Blue, Grey, Interior material: Polyester, Ground cloth density: 120 g/m². Width: 1200 mm, Depth: 1920 mm, Height: 850 mm. Package width: 620 mm, Package depth: 620 mm, Package height: 30 mm. Package type: Blister. Quantity per pallet: 72 pc(s)

Features
Interior material
Polyester
Ground cloth density
120 g/m²
Ultraviolet Protection Factor (UPF)
40+
Product colour *
Blue, Grey
Minimum order quantity
6 pc(s)
Intrastat code
63062200
Weight & dimensions
Width
1200 mm
Depth
1920 mm
Height
850 mm
Weight & dimensions
Weight
1,04 kg
Packaging data
Package width
620 mm
Package depth
620 mm
Package height
30 mm
Package volume
127000 cm³
Packaging content
Carrying case
Yes
Package type
Blister
Logistics data
Quantity per pallet
72 pc(s)
Brand Image Product code Product Stock Price from
Bestway 68001 beach tent Multicolour Bestway 68001 beach tent Multicolour
(show image)
68001 Ramble X2 Tent
Bestway 68044 beach tent Green, Yellow Bestway 68044 beach tent Green, Yellow
(show image)
68044 Pavillo Beach Tent - Dome - Green/Yellow