location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 61102 inflatable boat Raft

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hydro-Force Raft Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61102
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138917659 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Bestway 61102 inflatable boat Raft :
The long product name of Bestway 61102 inflatable boat Raft. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hydro-Force Raft Set
More>>>
Bestway 61102 inflatable boat Raft:
The official description of Bestway 61102 inflatable boat Raft as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Deflated Size: 2.42m x 1.41m (95” x 56”)
- Inflated Size: 2.32m x 1.15m (91” x 45”)
- Quick inflation/deflation screw valves
- Safety valve
- Sturdy pre-tested vinyl
- 3 air chambers construction
- All around grab rope with built-in grommets
- Inflatable floor for extra comfort
- Heavy-duty handle
- Sturdy oarlocks
- Oar clasps
- Tow ring
- Includes one pair of 1.24m (49”) oars (#62015) and one 30cm (12”) inflation pump (#62002)
- Heavy-duty repair patch included
- Contents: One boat, one pair of oars, one hand pump, repair patch

Short summary description Bestway 61102 inflatable boat Raft:
This short summary of the Bestway 61102 inflatable boat Raft data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 61102, Raft, Vinyl, Box, 1410 mm, 2420 mm, 6,46 kg

Long summary description Bestway 61102 inflatable boat Raft:
This is an auto-generated long summary of Bestway 61102 inflatable boat Raft based on the first three specs of the first five spec groups.

Bestway 61102. Type: Raft, Material: Vinyl, Package type: Box. Width: 1410 mm, Length: 2420 mm, Weight: 6,46 kg. Oar length: 1,24 m. Minimum order quantity: 2 pc(s), Quantity per shipping (inner) case: 3 pc(s), Quantity per pallet: 40 pc(s)

Features
Type *
Raft
Chambers quantity
3
Inflatable floor
Yes
Material *
Vinyl
Handle(s)
Yes
Tow ring
Yes
Number of rowlocks
2
Safety valve
Yes
Package type
Box
Intrastat code
89031010
Interleaved Two of Five (ITF-14)
26942138979767
Weight & dimensions
Width
1410 mm
Length
2420 mm
Weight
6,46 kg
Weight & dimensions
Deflated size (W x L)
1410 x 2420 mm
Package width
510 mm
Package depth
370 mm
Package height
150 mm
Package volume
66000 cm³
Packaging content
Oar(s) included
Yes
Number of oars included
2
Oar length
1,24 m
Tow rope
Yes
Repair patch included
Yes
Hand air pump
Yes
Logistics data
Minimum order quantity
2 pc(s)
Quantity per shipping (inner) case
3 pc(s)
Quantity per pallet
40 pc(s)
Brand Image Product code Product Stock Price from
Bestway 65096 inflatable boat 3 person(s) Travel/recreation Bestway 65096 inflatable boat 3 person(s) Travel/recreation
(show image)
65096 65096