Long product name Bestway 24019 swimming kit Blue, Green, Orange, Pink Child
:
The long product name of Bestway 24019 swimming kit Blue, Green, Orange, Pink Child. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Character Swim Set
More>>>
Bestway 24019 swimming kit Blue, Green, Orange, Pink Child:
The official description of Bestway 24019 swimming kit Blue, Green, Orange, Pink Child as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- Polycarbonate lens
- Double feathered edge skirt for precision leak-resistant fit
- Fully adjustable head strap
- Soft, comfort-fit snorkel mouthpiece
- Adjustable snorkel strap retainer
- Contents: One mask, one snorkel, one pair of goggles
Short summary description Bestway 24019 swimming kit Blue, Green, Orange, Pink Child:
This short summary of the Bestway 24019 swimming kit Blue, Green, Orange, Pink Child data-sheet is auto-generated and uses the product title and the first six key specs.
Bestway 24019, Child, Blue, Green, Orange, Pink, 3 yr(s), 6 yr(s), Polycarbonate, 250 mm
Long summary description Bestway 24019 swimming kit Blue, Green, Orange, Pink Child:
This is an auto-generated long summary of Bestway 24019 swimming kit Blue, Green, Orange, Pink Child based on the first three specs of the first five spec groups.
Bestway 24019. Recommended age group: Child, Product colour: Blue, Green, Orange, Pink, Recommended age (min): 3 yr(s). Package width: 250 mm, Package depth: 72 mm, Package height: 415 mm. Minimum order quantity: 168 pc(s), Quantity per pallet: 6 pc(s)